Sensata Technologies Bridge Rectifiers T483C

Description
Bridge Rectifier Single Phase Standard 600V Chassis Mount Module
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 600V Chassis Mount Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - CC2579-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
CC2579-ND
Bridge Rectifiers CC2579-ND
Bridge Rectifier Single Phase Standard 600V Chassis Mount Module

Bridge Rectifier Single Phase Standard 600V Chassis Mount Module

Buy Now Datasheet
Bridge Rectifier - 4767668 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
4767668
Bridge Rectifier 4767668
BRIDGE RECTIFIER MODULES, SINGLE PHASE, 35A, 600V, QC, NO. OF PHASES:SINGLE, REPETITIVE REVERSE VOLT VRRM MAX:600V, FORWARD CURRENT IF(AV):35A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLT VF MAX:-, NO. OF PINS:4PINS , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER MODULES, SINGLE PHASE, 35A, 600V, QC, NO. OF PHASES:SINGLE, REPETITIVE REVERSE VOLT VRRM MAX:600V, FORWARD CURRENT IF(AV):35A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLT VF MAX:-, NO. OF PINS:4PINS , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
T483C
Discrete Semiconductor Products - Diodes - Bridge Rectifiers T483C
BRIDGE RECT 1P 600V 10A MODULE

BRIDGE RECT 1P 600V 10A MODULE

Supplier's Site

Technical Specifications

  DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Rectifiers
Product Number CC2579-ND 4767668 T483C
Product Name Bridge Rectifiers Bridge Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TP865C12R - Fuji Electric Corp. of America
Specs
Package T-Pack(L)
IO 20 amps
VRRM 120 volts
View Details
Schottky barrier single diode - BAT54J-QX - Nexperia B.V.
Specs
Package SOD-323; SOD323F SOD323F
RoHS Compliant RoHS
VF 240 to 0.2400 volts
View Details
3 suppliers
B48-2 and B48-2T Series B482B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Bridge Rectifiers - 1219637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbu
RoHS Compliant RoHS
View Details