Nexperia B.V. Schottky Rectifier, 70Ma 70V Sod323; Diode Configuration Nexperia 1PS76SB70

Description
SCHOTTKY RECTIFIER, 70mA 70V SOD323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:70V; Average Forward Current:70mA; Forward Voltage Max:1V; Forward Surge Current:100mA; Operating Temperature Max:150°C; Qualification:-RoHS Compliant: Yes
Description
SCHOTTKY RECTIFIER, 70mA 70V SOD323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:70V; Average Forward Current:70mA; Forward Voltage Max:1V; Forward Surge Current:100mA; Operating Temperature Max:150°C; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 70Ma 70V Sod323; Diode Configuration Nexperia - 39K0670 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 70Ma 70V Sod323; Diode Configuration Nexperia
39K0670
Schottky Rectifier, 70Ma 70V Sod323; Diode Configuration Nexperia 39K0670
SCHOTTKY RECTIFIER, 70mA 70V SOD323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:70V; Average Forward Current:70mA; Forward Voltage Max:1V; Forward Surge Current:100mA; Operating Temperature Max:150°C; Qualification:-RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 70mA 70V SOD323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:70V; Average Forward Current:70mA; Forward Voltage Max:1V; Forward Surge Current:100mA; Operating Temperature Max:150°C; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 39K0670
Product Name Schottky Rectifier, 70Ma 70V Sod323; Diode Configuration Nexperia
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCC10S65A - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 650 volts
View Details
High-speed switching diode - BAS16VY,165 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
4 suppliers
B48-2 and B48-2T Series B484F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 2467616 - RS Components, Ltd.
Specs
Package TO-220; TO-220AB
RoHS Compliant RoHS
View Details