AMETEK Programmable Power DC Power Supply QRD20-4

Description
The QRD20-4 is a 80 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-4A Power: 80W 115 VAC single phase input standard 0.01% line and load regulation 200 Vrms ripple (typical) 50μs transient response-100% change (typical) Voltage regulation to ±0.005% Standard and high speed programming modes Remotely programmable 50/440 Hz operation without derating High speed programming by voltage or resistance in voltage or current modes Excellent voltage or current regulation with automatic recovery Coarse and fine voltage and current output controls No overshoot at turn-on, turn-off or power failure The Sorensen QRD20-4 incorporates a linear pass design for high performance with low noise for bench, lab, test and system applications. The QRD20-4 has unusually quick response to programming instructions with a voltage range of 0-20 volts and a current level of 0-4 amps.
Datasheet
Description
The QRD20-4 is a 80 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-4A Power: 80W 115 VAC single phase input standard 0.01% line and load regulation 200 Vrms ripple (typical) 50μs transient response-100% change (typical) Voltage regulation to ±0.005% Standard and high speed programming modes Remotely programmable 50/440 Hz operation without derating High speed programming by voltage or resistance in voltage or current modes Excellent voltage or current regulation with automatic recovery Coarse and fine voltage and current output controls No overshoot at turn-on, turn-off or power failure The Sorensen QRD20-4 incorporates a linear pass design for high performance with low noise for bench, lab, test and system applications. The QRD20-4 has unusually quick response to programming instructions with a voltage range of 0-20 volts and a current level of 0-4 amps.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - QRD20-4 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
QRD20-4
DC Power Supply QRD20-4
The QRD20-4 is a 80 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-4A Power: 80W 115 VAC single phase input standard 0.01% line and load regulation 200 Vrms ripple (typical) 50μs transient response-100% change (typical) Voltage regulation to ±0.005% Standard and high speed programming modes Remotely programmable 50/440 Hz operation without derating High speed programming by voltage or resistance in voltage or current modes Excellent voltage or current regulation with automatic recovery Coarse and fine voltage and current output controls No overshoot at turn-on, turn-off or power failure The Sorensen QRD20-4 incorporates a linear pass design for high performance with low noise for bench, lab, test and system applications. The QRD20-4 has unusually quick response to programming instructions with a voltage range of 0-20 volts and a current level of 0-4 amps.

The QRD20-4 is a 80 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-20V
  • Current: 0-4A
  • Power: 80W
  • 115 VAC single phase input standard
  • 0.01% line and load regulation
  • 200 Vrms ripple (typical)
  • 50μs transient response-100% change (typical)
  • Voltage regulation to ±0.005%
  • Standard and high speed programming modes
  • Remotely programmable
  • 50/440 Hz operation without derating
  • High speed programming by voltage or resistance in voltage or current modes
  • Excellent voltage or current regulation with automatic recovery
  • Coarse and fine voltage and current output controls
  • No overshoot at turn-on, turn-off or power failure

The Sorensen QRD20-4 incorporates a linear pass design for high performance with low noise for bench, lab, test and system applications. The QRD20-4 has unusually quick response to programming instructions with a voltage range of 0-20 volts and a current level of 0-4 amps.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number QRD20-4
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Switched-mode power supply 24 V DC - DN4034 - ifm efector inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
View Details
4 suppliers