RECOM Power, Inc. AC DC Converters RAC02-24SGA

Description
Enclosed AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-3216-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3216-ND
AC DC Converters 945-3216-ND
Enclosed AC DC Converters 1 Output 24V 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC02-24SGA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC02-24SGA
Power Supplies - Board Mount - AC DC Converters RAC02-24SGA
AC/DC CONVERTER 24V 2W

AC/DC CONVERTER 24V 2W

Supplier's Site
Power Supply, Ac-Dc, 24V, 0.083A; Power Supply Approvals Recom Power - 71AC1094 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 0.083A; Power Supply Approvals Recom Power
71AC1094
Power Supply, Ac-Dc, 24V, 0.083A; Power Supply Approvals Recom Power 71AC1094
POWER SUPPLY, AC-DC, 24V, 0.083A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Width:22.2mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 0.083A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Width:22.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-3216-ND RAC02-24SGA 71AC1094
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 24V, 0.083A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to ? C (-13 to ? F)
AC Input Voltage 85.0 to 264.0 volts
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) - 96PSA-A63W18V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details