Advantech Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) 96PSA-A63W18V1-M

Description
Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) Full range AC input 100-240V High Reliability Over Voltage Protection No load Power Consumption ≦0.5 W Meet 2MOPP Standard DOE level V
Request a Quote Datasheet
Description
Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) Full range AC input 100-240V High Reliability Over Voltage Protection No load Power Consumption ≦0.5 W Meet 2MOPP Standard DOE level V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) - 96PSA-A63W18V1-M - Advantech
Cincinnati, OH, United States
Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use)
96PSA-A63W18V1-M
Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) 96PSA-A63W18V1-M
Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) Full range AC input 100-240V High Reliability Over Voltage Protection No load Power Consumption ≦0.5 W Meet 2MOPP Standard DOE level V

Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use)

  • Full range AC input 100-240V
  • High Reliability
  • Over Voltage Protection
  • No load Power Consumption ≦0.5 W
  • Meet 2MOPP Standard
  • DOE level V
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Power Supplies
Product Number 96PSA-A63W18V1-M
Product Name Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use)
Type AC / DC Adapter; Medical Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
80 PLUS Bronze 250W Flex ATX Power Supply (Delta) - PS8-250FATX-BB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI
DC Output Voltage 12.0 volts
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 2084-RPS-ICR2-EU-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details