Triad Magnetics AC AC Wall Power Adapters WAU060-2000-SG

Description
6VAC 2A AC/AC External Wall Mount Adapter Fixed Blade Input
Request a Quote Datasheet
Description
6VAC 2A AC/AC External Wall Mount Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC AC Wall Power Adapters - 237-2198-ND - DigiKey
Thief River Falls, MN, United States
AC AC Wall Power Adapters
237-2198-ND
AC AC Wall Power Adapters 237-2198-ND
6VAC 2A AC/AC External Wall Mount Adapter Fixed Blade Input

6VAC 2A AC/AC External Wall Mount Adapter Fixed Blade Input

Buy Now Datasheet
Power Supply, Ac-Ac, 6V, 2A; Power Supply Approvals Triad Magnetics - 05AC7630 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Ac, 6V, 2A; Power Supply Approvals Triad Magnetics
05AC7630
Power Supply, Ac-Ac, 6V, 2A; Power Supply Approvals Triad Magnetics 05AC7630
POWER SUPPLY, AC-AC, 6V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:12W; Output Voltage VAC:6VAC; Output Current:2A; Plug Type:US; Output Connector:-; Input Voltage AC Max:120V; Power Supply Output Type:FixedRoHS Compliant: Yes

POWER SUPPLY, AC-AC, 6V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:12W; Output Voltage VAC:6VAC; Output Current:2A; Plug Type:US; Output Connector:-; Input Voltage AC Max:120V; Power Supply Output Type:FixedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2198-ND 05AC7630
Product Name AC AC Wall Power Adapters Power Supply, Ac-Ac, 6V, 2A; Power Supply Approvals Triad Magnetics
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
AC Output Voltage 6.0 volts 6.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPWF-200-12-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
View Details
500W High Input Voltage - 1000Vdc Input - HVI 500-1K/XX-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details