AMETEK Programmable Power DC Power Supply DCR80-125T

Description
The DCR80-125T is a 10 kW C power supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-80V Current: 125A Power: 10kW Automatic V/I crossover with indicators Remote control functions: V/I, OVP Shutdown, external meter/indicator drive No programming resistors in contact with output, avoids Hi-voltage problems with programming components EMI protection on AC line OVP Shutdown standard 0.1% line and load regulation 20mV RMS Ripple 40 ms transient response-50% change typical The Sorensen DCR80-125T is a high power programmable power supply that is specifically designed to meet today's requirement for the high power burn-in market. The DCR80-125T provides an EMI protected AC Line, 0.1% line and load regulation, and features full remote control, full remote monitoring, OVP Shutdown, phase loss, and thermal shutdown. Digital meters are standard on the DCR80-125T. The Rear panel connector features AC control, shutdown, voltage set, current set, OVP set, local/remote I meter, remote E meter, OVP indication, thermal/phase indication and remote sense.
Datasheet
Description
The DCR80-125T is a 10 kW C power supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-80V Current: 125A Power: 10kW Automatic V/I crossover with indicators Remote control functions: V/I, OVP Shutdown, external meter/indicator drive No programming resistors in contact with output, avoids Hi-voltage problems with programming components EMI protection on AC line OVP Shutdown standard 0.1% line and load regulation 20mV RMS Ripple 40 ms transient response-50% change typical The Sorensen DCR80-125T is a high power programmable power supply that is specifically designed to meet today's requirement for the high power burn-in market. The DCR80-125T provides an EMI protected AC Line, 0.1% line and load regulation, and features full remote control, full remote monitoring, OVP Shutdown, phase loss, and thermal shutdown. Digital meters are standard on the DCR80-125T. The Rear panel connector features AC control, shutdown, voltage set, current set, OVP set, local/remote I meter, remote E meter, OVP indication, thermal/phase indication and remote sense.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply DCR80-125T
The DCR80-125T is a 10 kW C power supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-80V Current: 125A Power: 10kW Automatic V/I crossover with indicators Remote control functions: V/I, OVP Shutdown, external meter/indicator drive No programming resistors in contact with output, avoids Hi-voltage problems with programming components EMI protection on AC line OVP Shutdown standard 0.1% line and load regulation 20mV RMS Ripple 40 ms transient response-50% change typical The Sorensen DCR80-125T is a high power programmable power supply that is specifically designed to meet today's requirement for the high power burn-in market. The DCR80-125T provides an EMI protected AC Line, 0.1% line and load regulation, and features full remote control, full remote monitoring, OVP Shutdown, phase loss, and thermal shutdown. Digital meters are standard on the DCR80-125T. The Rear panel connector features AC control, shutdown, voltage set, current set, OVP set, local/remote I meter, remote E meter, OVP indication, thermal/phase indication and remote sense.

The DCR80-125T is a 10 kW C power supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-80V
  • Current: 125A
  • Power: 10kW
  • Automatic V/I crossover with indicators
  • Remote control functions: V/I, OVP Shutdown, external meter/indicator drive
  • No programming resistors in contact with output, avoids Hi-voltage problems with programming components
  • EMI protection on AC line
  • OVP Shutdown standard
  • 0.1% line and load regulation
  • 20mV RMS Ripple
  • 40 ms transient response-50% change typical

The Sorensen DCR80-125T is a high power programmable power supply that is specifically designed to meet today's requirement for the high power burn-in market. The DCR80-125T provides an EMI protected AC Line, 0.1% line and load regulation, and features full remote control, full remote monitoring, OVP Shutdown, phase loss, and thermal shutdown.

Digital meters are standard on the DCR80-125T. The Rear panel connector features AC control, shutdown, voltage set, current set, OVP set, local/remote I meter, remote E meter, OVP indication, thermal/phase indication and remote sense.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number DCR80-125T
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data