RECOM Power, Inc. DC DC Converters R-78C9.0-1.0

Description
Linear Regulator Replacement DC DC Converter 1 Output 9V 1A 12V - 42V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 9V 1A 12V - 42V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1396-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1396-5-ND
DC DC Converters 945-1396-5-ND
Linear Regulator Replacement DC DC Converter 1 Output 9V 1A 12V - 42V Input

Linear Regulator Replacement DC DC Converter 1 Output 9V 1A 12V - 42V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 1A; Power Supply Approvals Recom Power - 62X9497 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 1A; Power Supply Approvals Recom Power
62X9497
Dc-Dc Converter, 9V, 1A; Power Supply Approvals Recom Power 62X9497
DC-DC CONVERTER, 9V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:9W; Output Current Max:1A; Product Range:R-78Cxx-1.0 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:12V RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:9W; Output Current Max:1A; Product Range:R-78Cxx-1.0 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:12V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - R-78C9.0-1.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R-78C9.0-1.0
Power Supplies - Board Mount - DC DC Converters R-78C9.0-1.0
DC DC CONVERTER 9V 9W

DC DC CONVERTER 9V 9W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1396-5-ND 62X9497 R-78C9.0-1.0
Product Name DC DC Converters Dc-Dc Converter, 9V, 1A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5164X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details