Triad Magnetics AC DC Desktop, Wall Power Adapters WSX240-1000-13

Description
24V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
Request a Quote Datasheet
Description
24V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2168-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2168-ND
AC DC Desktop, Wall Power Adapters 237-2168-ND
24V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input

24V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input

Buy Now Datasheet
Wall Mount Adaptor, Ac-Dc, 24V, 1A; Power Supply Approvals Triad Magnetics - 05AC7743 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 24V, 1A; Power Supply Approvals Triad Magnetics
05AC7743
Wall Mount Adaptor, Ac-Dc, 24V, 1A; Power Supply Approvals Triad Magnetics 05AC7743
WALL MOUNT ADAPTOR, AC-DC, 24V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:24V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 24V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:24V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2168-ND 05AC7743
Product Name AC DC Desktop, Wall Power Adapters Wall Mount Adaptor, Ac-Dc, 24V, 1A; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - M3L2812S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 125 C (257 F)
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details