The LN-3516Y-2Z is a 1RU, 19-inch rack-mountable 10-Gigabit managed switch with 16 x 10 Gbps ports and 2 x 100 Gbps ports, delivering 840 Gbps switching capacity. It features a Marvell Prestera DX8548 ASIC, 4GB DDR4 memory, 32GB eMMC storage, and a 1GBase-T management port. Power consumption reaches up to 130W with dual hot-pluggable PSUs supporting 110V~240V AC or 36V~72V DC. The device includes 2+1 hot-pluggable fans and operates within 0°C to 45°C temperature and 5% to 90% non-condensing humidity. It complies with CCC and CE standards and comes with a one-year warranty.
10-Gigabit Managed Switches is an ideal Combination of Features and Affordability. To stay ahead in a competitive marketplace, small businesses need to make every dollar count. That means getting the most value from your technology investments, but it also means making sure that employees have fast, reliable access to the business tools and information they need. Every minute an employee waits for an unresponsive application - and every minute your network is down -has an impact on your bottom line. The importance of maintaining a strong and dependable business network only grows as your business adds more employees, applications, and network complexity. Switches are designed for Carrier/Enterprise Aggregation and small Data Center Top of Rack. 10-Gigabit Managed Switches are the ideal solution for traditional three tier Aggregation or Core and folded Clos architectures, serving with a 2:1 oversubscription. The switches are packed with features that bring high availability, comprehensive security, robust multicast control, and advance QoS to network aggregation, while maintaining simple management. The switch also supports the most advance IPv6 management, IPv6 security, and IPv6 multicast control in accordance with the growth of IPv6 deployment.
| Larch Networks | |
|---|---|
| Product Category | Network Equipment |
| Product Number | LN-3516Y-2Z |
| Product Name | 10-Gigabit Managed Switch |
| Network Equipment | Switch |