INS-8415 is an unmanaged industrial Ethernet switch with five 10/100/1000BASE-T RJ45 ports and one Gigabit SFP uplink port for industrial automation applications. It features a metal IP40 enclosure, operates from -40°C to 75°C, and supports redundant 20-57VDC power inputs via a 6-pin terminal block with an alarm relay output. The switch includes VLAN passthrough, auto MDI/MDI-X, and complies with IEEE 802.3, IEEE 802.3u, IEEE 802.3ab, IEEE 802.3z, FCC Part 15 Class A, EN 55032 Class A, EN 61000-6-2, and EN 61000-6-4 standards. It mounts on DIN rail or wall, measures 31 x 136.3 x 105 mm, and weighs 510 g.
Volktek - INS-8415 is an unmanaged 5-port, 10/100/1000 RJ45 downlink, and 1-port GbE SFP uplink industrial switch for communication between controllers and devices in automation settings. The device can be used with multi-axis robots and their peripherals such as PLCs, HMIs, and legacy devices. Additionally, it offers auto-negotiation on all its ports to aggregate devices easily in industrial ethernet applications.
The switch offers various in-built traffic optimization and network performance features to prioritize important industrial data packets, prevent the loss of data during communication, and stable transmission.
This switch is built with industrial grade components, enclosed in an IP40 metal case to protect the device from tools and hazards. Designed to withstand vibration, shock, free fall, interference, and temperatures ranging from -40°C~75°C (-40°F~167°F) it suits extreme industrial environments.
| Volktek Corporation | |
|---|---|
| Product Category | Network Equipment |
| Product Number | INS-8415 |
| Product Name | Unmanaged Premium Industrial Ethernet Switches |
| Network Equipment | Switch |
| Area Network Type | LAN Capable |
| Form Factor | Wall Mount (optional feature) |