INS-8005EM is an unmanaged industrial Fast Ethernet switch with five 10/100BASE-TX RJ45 ports designed for harsh environments such as factory floors and marine applications. It features 802.1p QoS and iQoS priority for industrial protocols including Ethernet/IP, PROFINET, and GOOSE, with port priority assigned to port #1. The device operates from -40°C to 75°C and is housed in an IP40 aluminum enclosure. It supports DIN rail or wall mounting, accepts 12-48VDC power via a 3-pin terminal block, and complies with DNV marine approvals including DNV-CG-0339:2021 and DNV-RU-SHIP-Pt4Ch9:2
Volktek - INS-8005EM is an unmanaged industrial Fast Ethernet switch with 5 auto-negotiation 10/100 Mbps downlink ports to expand Ethernet networks in factory floors and for high demanding environments with complex networks and limited space.
The switch offers various in-built traffic optimization and network performance features to prioritize important industrial data packets, prevent the loss of data during communication, and stable transmission; like flow and storm control and VLAN Passthru. It prioritizes industrial protocols for industrial applications, like Ethernet/IP, PROFINET, and GOOSE packets. Additionally, it offers per-port and 802.1p Tag Quality of Service to ensure the delivery of high priority data.
This networking device is built with industrial grade components to protect it from hazards like vibration, shock, free fall, interference, and extreme temperatures that make it resistant to harsh industrial environments.
| Volktek Corporation | |
|---|---|
| Product Category | Network Equipment |
| Product Number | INS-8005EM |
| Product Name | INS-8005EM |
| Network Equipment | Switch |