The Orama X25N is a network packet broker designed for data center visibility, providing traffic aggregation, filtering, and load balancing across network monitoring and security tools. It is packaged in a 1U rack-mountable chassis measuring 440 x 470 x 44 mm and weighs 9.7 kg. The unit features 48 SFP28 ports supporting 1/10/25 Gbps and 8 QSFP28 ports supporting 40/100 Gbps, with a non-blocking 2 Tbps switching capacity and line-rate forwarding of over 1050 Mpps. It includes dual hot-swappable power supplies, five hot-swappable fans with 36.78 CFM airflow, and operates at 520 W maximum power consumption. The system supports session-aware load balancing by IP, protocol, port, VLAN, or MAC address, packet slicing, tunnel termination for GRE, VxLAN, and ERSPAN, and comprehensive management via web UI, CLI, and SNMP. It complies with UL/CSA, cUL, CB, and CCC standards, and operates at 0°C to 40°C with 5% to 95% non-condensing humidity.
Orama X25N from Larch Networks is the next generation network visibility solution. It delivers robustness and flexibility that meets the ever-evolving needs of the data center. Orama X25N bridges the gap between todays ultra-high speed networks and existing management, monitoring and security tools. Orama X25N provides a scalable range from 48 ports of 1/10/25 Gbps and 8 ports 40/100Gbps to 48+32 1/10/25 ports with breakout links, enabling users to interconnect different network protection and monitoring tools quickly and easily. Packaged in a compact single RU chassis the Orama X25N offers immediate value for today and an efficient path to the inevitable adds and changes for tomorrow.
| Larch Networks | |
|---|---|
| Product Category | Network Equipment |
| Product Number | ORAMA X25N |
| Product Name | Network Packet Broker |
| Network Equipment | Other |