Advantech 8FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input BB-ESW108-A

Description
8FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input 8 x fast Ethernet ports with auto MDI/MDI-X Supports 10/100 Mbps auto negotiation Compact size with DIN rail and wall mount Supports redundant 12~48 VDC or 10~24 VAC power input Wide operating temperature range of -40 ~ 75°C C1D2 for hazardous locations
Request a Quote Datasheet
Description
8FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input 8 x fast Ethernet ports with auto MDI/MDI-X Supports 10/100 Mbps auto negotiation Compact size with DIN rail and wall mount Supports redundant 12~48 VDC or 10~24 VAC power input Wide operating temperature range of -40 ~ 75°C C1D2 for hazardous locations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input - BB-ESW108-A - Advantech
Cincinnati, OH, United States
8FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input
BB-ESW108-A
8FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input BB-ESW108-A
8FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input 8 x fast Ethernet ports with auto MDI/MDI-X Supports 10/100 Mbps auto negotiation Compact size with DIN rail and wall mount Supports redundant 12~48 VDC or 10~24 VAC power input Wide operating temperature range of -40 ~ 75°C C1D2 for hazardous locations

8FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input

  • 8 x fast Ethernet ports with auto MDI/MDI-X
  • Supports 10/100 Mbps auto negotiation
  • Compact size with DIN rail and wall mount
  • Supports redundant 12~48 VDC or 10~24 VAC power input
  • Wide operating temperature range of -40 ~ 75°C
  • C1D2 for hazardous locations
Buy Now Datasheet
Switches, Hubs - 2084-BB-ESW108-A-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
2084-BB-ESW108-A-ND
Switches, Hubs 2084-BB-ESW108-A-ND
Network Switch - Unmanaged 8 Ports IP30

Network Switch - Unmanaged 8 Ports IP30

Buy Now Datasheet
8 Fe Unmanaged Switch W/wide Temp. Low Ac Rohs Compliant Advantech - 52AH6858 - Newark, An Avnet Company
Chicago, IL, United States
8 Fe Unmanaged Switch W/wide Temp. Low Ac Rohs Compliant Advantech
52AH6858
8 Fe Unmanaged Switch W/wide Temp. Low Ac Rohs Compliant Advantech 52AH6858
8 FE UNMANAGED SWITCH W/WIDE TEMP. LOW AC ROHS COMPLIANT: YES

8 FE UNMANAGED SWITCH W/WIDE TEMP. LOW AC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Advantech DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number BB-ESW108-A 2084-BB-ESW108-A-ND 52AH6858
Product Name 8FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input Switches, Hubs 8 Fe Unmanaged Switch W/wide Temp. Low Ac Rohs Compliant Advantech
Network Equipment Switch Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Industrial 2-port Modbus Gateway - EKI-1222I-CE - Advantech
Specs
Network Equipment Gateway
Form Factor Wall Mount
Ports / Interfaces DB9 male
View Details
3 suppliers
Industrial 8-port Modbus Gateway - EKI-1228-DR-AE - Advantech
Specs
Network Equipment Gateway
Form Factor Wall Mount
Wifi Technology IEEE 802.3 , 802.3u
View Details
3 suppliers
8GE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ - EKI-7710G-2CPI-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.1p, 802.3ad, 802.1x, 802.1D, 802.1s, 802.1w, 802.3af/at
View Details
2 suppliers