TOK America, Inc. One-way clutch element with customized housing _TCK

Description
These are machine element components that lock up in one direction and allow free movement for the opposite direction. These clutches are used in a variety of industries, but most especially in paper-feed mechanisms of automated office equipment. We will build the housing as well in order to help you reduce the total costs. Using our expertise with plastic ball bearing technology, we were able to develop and design these one-way clutches with features such as a built-in clutch element integrated into a molded design. We can apply this technology to your requirements and custom design a one-way clutch according to your specifications: gear, timing pully, cam, lever, etc. There are two basic types of one-way clutches available: TCM uses metal springs as the clutch element, and the TCX series, which uses plastic springs as the clutch element. Primary applications are paper-feeding mechanisms in automated office equipment such as photocopiers, printers and facsimile machines. Applications Copy machines, fax machines, printers, all-in-one office machines, packing machines, postage machines, bending machines, cash registers, blinds, and other feeding equipment for paper and tapes. Features 1. Wide range of various functions 2. Space saving compact design 3. Consistent and high clutching torque 4. Shaft with an integral formed bearing 5. Wide range of available shafts 6. Wide range of shaft materials
Request a Quote
Description
These are machine element components that lock up in one direction and allow free movement for the opposite direction. These clutches are used in a variety of industries, but most especially in paper-feed mechanisms of automated office equipment. We will build the housing as well in order to help you reduce the total costs. Using our expertise with plastic ball bearing technology, we were able to develop and design these one-way clutches with features such as a built-in clutch element integrated into a molded design. We can apply this technology to your requirements and custom design a one-way clutch according to your specifications: gear, timing pully, cam, lever, etc. There are two basic types of one-way clutches available: TCM uses metal springs as the clutch element, and the TCX series, which uses plastic springs as the clutch element. Primary applications are paper-feeding mechanisms in automated office equipment such as photocopiers, printers and facsimile machines. Applications Copy machines, fax machines, printers, all-in-one office machines, packing machines, postage machines, bending machines, cash registers, blinds, and other feeding equipment for paper and tapes. Features 1. Wide range of various functions 2. Space saving compact design 3. Consistent and high clutching torque 4. Shaft with an integral formed bearing 5. Wide range of available shafts 6. Wide range of shaft materials
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TCK one-way clutch element is a maintenance-free, compact component designed to lock in one rotational direction while allowing free motion in the opposite direction, suitable for press-fit integration into housings such as gears, pulleys, and cams. It uses an iron-based sintered outer sleeve, a super engineering plastic retainer, bearing steel needles, and stainless steel springs and caps, operating reliably between 0°C and 60°C. The TCK-614 variant has a 6 mm inner diameter, supports a maximum allowable torque of 11 N·m, and specifies a free torque of 0.59 mN·m with a backlash of ±0.2°. It is RoHS compliant and compatible with carbon tool steel shafts offering surface hardness of 700 Hv0.1 or higher.

Datasheet Summary
Powered by GS/AI

The TCK one-way clutch element is a maintenance-free, compact component designed to lock in one rotational direction while allowing free motion in the opposite direction, suitable for press-fit integration into housings such as gears, pulleys, and cams. It uses an iron-based sintered outer sleeve, a super engineering plastic retainer, bearing steel needles, and stainless steel springs and caps, operating reliably between 0°C and 60°C. The TCK-614 variant has a 6 mm inner diameter, supports a maximum allowable torque of 11 N·m, and specifies a free torque of 0.59 mN·m with a backlash of ±0.2°. It is RoHS compliant and compatible with carbon tool steel shafts offering surface hardness of 700 Hv0.1 or higher.

Suppliers

Company
Product
Description
Supplier Links
These are machine element components that lock up in one direction and allow free movement for the opposite direction. These clutches are used in a variety of industries, but most especially in paper-feed mechanisms of automated office equipment. We will build the housing as well in order to help you reduce the total costs. Using our expertise with plastic ball bearing technology, we were able to develop and design these one-way clutches with features such as a built-in clutch element integrated into a molded design. We can apply this technology to your requirements and custom design a one-way clutch according to your specifications: gear, timing pully, cam, lever, etc. There are two basic types of one-way clutches available: TCM uses metal springs as the clutch element, and the TCX series, which uses plastic springs as the clutch element. Primary applications are paper-feeding mechanisms in automated office equipment such as photocopiers, printers and facsimile machines. Applications Copy machines, fax machines, printers, all-in-one office machines, packing machines, postage machines, bending machines, cash registers, blinds, and other feeding equipment for paper and tapes. Features 1. Wide range of various functions 2. Space saving compact design 3. Consistent and high clutching torque 4. Shaft with an integral formed bearing 5. Wide range of available shafts 6. Wide range of shaft materials

These are machine element components that lock up in one direction and allow free movement for the opposite direction. These clutches are used in a variety of industries, but most especially in paper-feed mechanisms of automated office equipment. We will build the housing as well in order to help you reduce the total costs.

Using our expertise with plastic ball bearing technology, we were able to develop and design these one-way clutches with features such as a built-in clutch element integrated into a molded design. We can apply this technology to your requirements and custom design a one-way clutch according to your specifications: gear, timing pully, cam, lever, etc. There are two basic types of one-way clutches available: TCM uses metal springs as the clutch element, and the TCX series, which uses plastic springs as the clutch element.
Primary applications are paper-feeding mechanisms in automated office equipment such as photocopiers, printers and facsimile machines.

Applications

Copy machines, fax machines, printers, all-in-one office machines, packing machines, postage machines, bending machines, cash registers, blinds, and other feeding equipment for paper and tapes.

Features
1. Wide range of various functions
2. Space saving compact design
3. Consistent and high clutching torque
4. Shaft with an integral formed bearing
5. Wide range of available shafts
6. Wide range of shaft materials

Supplier's Site Datasheet

Technical Specifications

  TOK America, Inc.
Product Category Needle Roller Bearings
Product Number One-way clutch element with customized housing _TCK
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - All-in-one one-way clutch_TCM - TOK America, Inc.
Specs
Design Units Metric
Bore 0.1181 to 0.3937 inch (3.000 to 10.000 mm)
Outside Diameter 0.3937 to 0.8661 inch (10.000 to 22.000 mm)
View Details
 - One-way clutch element with customized housing _TCJ - TOK America, Inc.
Specs
Design Units Metric
Bore 0.2362 inch (6.000 mm)
Outside Diameter 0.5512 inch (14.000 mm)
View Details