Stock Drive Products & Sterling Instrument - SDP/SI 0.3125" Bore Flange Mounted Press Bearing with Shielded BallBearing A 7Z58-BFM312L

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flange-mounted ball bearing with a 5/16 inch bore, self-aligning to ±5°, featuring double shields and a black oxide finished carbon steel flange and retainer, with a high chromium alloy steel bearing. The bearing operates between -30°F and +250°F, supports a static radial load of 61 lbf and a dynamic radial load of 122 lbf, and has a maximum speed of 40,000 rpm. The mounting flange has a 0.22 inch hole and overall dimensions of 1.78 inches in length and 0.65 inches in width.

Datasheet Summary
Powered by GS/AI

Flange-mounted ball bearing with a 5/16 inch bore, self-aligning to ±5°, featuring double shields and a black oxide finished carbon steel flange and retainer, with a high chromium alloy steel bearing. The bearing operates between -30°F and +250°F, supports a static radial load of 61 lbf and a dynamic radial load of 122 lbf, and has a maximum speed of 40,000 rpm. The mounting flange has a 0.22 inch hole and overall dimensions of 1.78 inches in length and 0.65 inches in width.

Suppliers

Company
Product
Description
Supplier Links
0.3125
Hicksville, NY, United States
0.3125" Bore Flange Mounted Press Bearing with Shielded BallBearing
A 7Z58-BFM312L
0.3125" Bore Flange Mounted Press Bearing with Shielded BallBearing A 7Z58-BFM312L
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Needle Roller Bearings
Product Number A 7Z58-BFM312L
Product Name 0.3125" Bore Flange Mounted Press Bearing with Shielded BallBearing
Type Self-aligning
Unlock Full Specs
to access all available technical data

Similar Products

12mm ID, 16.001mm OD Alloy Steel Inner Race for Needle Bearing - BNDIRXM1518165 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.5906 inch (15.000 mm)
View Details
12mm ID, 15.001mm OD Alloy Steel Inner Race for Needle Bearing - BNDIRXM1215165 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2MBN1512 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.5906 inch (15.000 mm)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2-BN0608 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Static Axial 305 lbs (138 kg)
Dynamic Axial 400 lbs (181 kg)
View Details