For easy mounting, the stud is equipped with a slot enabling it to be secured with a screw. This greatly reduces the time and labor required for installation and is ideal for applications where there is no space to secure the stud with a nut. More detailed specifications are available in our digital catalog.
| THK America, Inc. | |
|---|---|
| Product Category | Cam Followers |
| Product Number | CF-SFU-6 |
| Product Name | Rotation - Cam Follower |
| Bearing Surface | Easy-Mounting Type (CF-SFU) |
| Design Units | Metric |
| Bearing Material | Steel; Carbon Steel |
| Features | Relubricatable |