The S9930A-CFS1125 is a stud-type cam follower with a 1.125-inch roller diameter, a 1.000-inch stud diameter, and a 7/16-20 UNF thread. It features a cage-guided, full-complement needle bearing with 52100 steel rollers and a 1055 steel stud. The dynamic load rating is 2700 lbf and the static load rating is 4300 lbf. The maximum speed is 5000 rpm for grease lubrication, with a clamping torque of 105 lbf·in. The roller width is 0.4375 inch, and the overall length is 1.656 inches. The minimum housing bore diameter is 0.4375 inch and the maximum is 0.4380 inch. The corner radius is 0.039 inch.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Cam Followers |
| Product Number | S9930A-CFS1125 |
| Product Name | 1 in. L, 1-1/8 Roller Dia., 7/16 in. Stud Dia., Standard Cam Follower, Stud Type |
| Type | Stud |
| Speed Limit | 5000 rpm |
| Outside Diameter | 1.12 inch (28.57 mm) |
| Stud Diameter | 0.4375 inch (11.11 mm) |