The S7NSRY-038088 is a plastic cam follower with a 7/8-inch stainless steel stud and a 0.875-inch diameter polymer roller, designed for high-speed, maintenance-free operation in light-duty applications. The roller is made of precision-machined high-tech polymers and contains pre-lubricated ball bearings sealed for life, eliminating the need for external lubrication. It supports a maximum load of 100 lbs and is suitable for cleanroom environments, subzero temperatures, and washdown conditions without absorbing moisture or wearing metal surfaces. The stud features a 3/8-24 UNF thread, with overall length L = B + C + .03 = 0.375 + 0.500 + 0.03 = 0.905 inches. The unit operates quietly and absorbs shock and vibration.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Cam Followers |
| Product Number | S7NSRY-038088 |
| Product Name | Polymer 7/8 Inch Cam Follower with 7/8 Inch Stainless Steel Stud |
| Type | Stud |
| Load Rating | 100 lbs (45.35 kg) |
| Outside Diameter | 0.8750 inch (22.22 mm) |
| Stud Diameter | 0.3750 inch (9.52 mm) |