Accurate Bushing Company, Inc. Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot BCR-1-5/8-E

Description
Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These screwdriver slot bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.
Request a Quote
Description
Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These screwdriver slot bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-1-5/8-E - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot
BCR-1-5/8-E
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot BCR-1-5/8-E
Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These screwdriver slot bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.

Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These screwdriver slot bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number BCR-1-5/8-E
Product Name Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
Outside Diameter 1.62 inch (41.27 mm)
Follower Width 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-1-3/8-X - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 4470 lbs (2027 kg)
Bearing Material Steel
View Details
Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head - CR-1-3/8-BC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 4470 lbs (2027 kg)
View Details
Stainless Steel Cam Followers & Yoke Rollers, BCR-XB-SS Series Stainless Steel - BCR-1-XB-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Material Stainless
Features Hex Socket
View Details
Stainless Steel Cam Followers & Yoke Rollers, BCR-XBC-SS SERIES Stud Type Crowned Hex Head Stainless, BCR-21/4-XBC-SS - BCR-21/4-XBC-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Bearing Surface Crowned
Bearing Material Stainless
View Details