Raltron Electronics Corp. Resonators POC-4.000

Description
4MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 30 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
4MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 30 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 2151-POC-4.000-ND - DigiKey
Thief River Falls, MN, United States
4MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 30 Ohms -20°C ~ 80°C Through Hole

4MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 30 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 2151-POC-4.000-ND
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-CTE-8.00-10-TR - ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 8 MHz
View Details
4 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
SAW Resonator (1-Port) - Q38 1-port (3.8mm x 3.8mm) - Jauch Quartz America, Inc.
Specs
Resonator Type SAW
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details