Interquip Electronics Co., Ltd. Crystal Resonator SMCM-3225 24MHz

Description
SMCM-3225 24MHz 12pf 10ppm
Request a Quote Datasheet
Description
SMCM-3225 24MHz 12pf 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Hong Kong SAR., Hong Kong
Crystal Resonator
SMCM-3225 24MHz
Crystal Resonator SMCM-3225 24MHz
SMCM-3225 24MHz 12pf 10ppm

SMCM-3225 24MHz 12pf 10ppm

Supplier's Site Datasheet
Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Hong Kong SAR., Hong Kong
SMCM-3225 24MHz 20pf 30ppm

SMCM-3225 24MHz 20pf 30ppm

Supplier's Site
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Hong Kong SAR., Hong Kong
Crystal Resonator
SMCM-3225 24MHz
Crystal Resonator SMCM-3225 24MHz
SMCM-3225 24MHz 12pf 10ppm

SMCM-3225 24MHz 12pf 10ppm

Supplier's Site Datasheet

Technical Specifications

  Interquip Electronics Co., Ltd. Interquip Electronics Co., Ltd. Interquip Electronics Co., Ltd.
Product Category Resonators Resonators Resonators
Product Number SMCM-3225 24MHz SMCM-3225 24MHz SMCM-3225 24MHz
Product Name Crystal Resonator Resonator Crystal Resonator
Features / Standards RoHS; Lead-Free RoHS; Lead-Free RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details