Abracon, LLC ABL MHz Crystal ABL-22.1184MHZ-B2

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 22.1184 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 22.1184 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABL MHz Crystal - ABL-22.1184MHZ-B2 - Abracon, LLC
Spicewood, TX, United States
ABL MHz Crystal
ABL-22.1184MHZ-B2
ABL MHz Crystal ABL-22.1184MHZ-B2
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 22.1184 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABL
  • Type: MHz Crystal
  • Length: 11.5 mm
  • Width: 5 mm
  • Height: 3.5 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 22.1184 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 40 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators- Crystals
Crystals, Oscillators, Resonators- Crystals
Manufacturer: Abracon LLC Category: Crystals, Oscillators, Resonators- Crystals Series: ABL Package: Bulk Product Status: Active Type: MHz Crystal Frequency: 22.1184 MHz Frequency Stability: ±50ppm Mounting Type: Through Hole Package / Case: HC-49/US

Manufacturer: Abracon LLC
Category: Crystals, Oscillators, Resonators- Crystals
Series: ABL
Package: Bulk
Product Status: Active
Type: MHz Crystal
Frequency: 22.1184 MHz
Frequency Stability: ±50ppm
Mounting Type: Through Hole
Package / Case: HC-49/US

Buy Now Datasheet
Crystals - 535-9047-ND - DigiKey
Thief River Falls, MN, United States
Crystals
535-9047-ND
Crystals 535-9047-ND
22.1184MHz ±20ppm Crystal 18pF 40 Ohms HC-49/US

22.1184MHz ±20ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystal, 22.1184Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon - 13J1634 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 22.1184Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon
13J1634
Crystal, 22.1184Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon 13J1634
CRYSTAL, 22.1184MHZ, 18PF, HC-49US; Frequency Nom:22.1184MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABL Series; ESR:40ohm RoHS Compliant: Yes

CRYSTAL, 22.1184MHZ, 18PF, HC-49US; Frequency Nom:22.1184MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABL Series; ESR:40ohm RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 22.1184MHZ 18PF TH

CRYSTAL 22.1184MHZ 18PF TH

Supplier's Site

Technical Specifications

  Abracon, LLC Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals Crystals Crystals
Product Number ABL-22.1184MHZ-B2 535-9047-ND 13J1634 ABL-22.1184MHZ-B2
Product Name ABL MHz Crystal Crystals, Oscillators, Resonators- Crystals Crystals Crystal, 22.1184Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon Crystals
Package / Form Factor Through Hole HC-49/US Through Hole; HC-49/US Through Hole
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 22.12 MHz 22.12 MHz 22.12 MHz 22.12 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366348-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - CD4541BE - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillator Crystal - 510BBA000110BAGR - Richardson RFPD
Specs
Frequency 148 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000000.875000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.75E-4 MHz
Frequency Stability 50 ppm
View Details