Raltron Electronics Corp. Osc, 8Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Raltron CO2520-8.000-33-50-X

Description
OSC, 8MHZ, 2.5MM X 2MM, CMOS; Frequency Nom:8MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:CO2520 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
OSC, 8MHZ, 2.5MM X 2MM, CMOS; Frequency Nom:8MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:CO2520 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osc, 8Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Raltron - 76Y2880 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 8Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Raltron
76Y2880
Osc, 8Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Raltron 76Y2880
OSC, 8MHZ, 2.5MM X 2MM, CMOS; Frequency Nom:8MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:CO2520 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSC, 8MHZ, 2.5MM X 2MM, CMOS; Frequency Nom:8MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:CO2520 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 76Y2880
Product Name Osc, 8Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Raltron
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
Pin Configurable-Selectable Oscillators - CY2XF24LXI009T - Shenzhen Shengyu Electronics Technology Limited
Specs
Oscillator Type XO; XO (Standard)
Operating Temperature -40 to 85 C (-40 to 185 F)
Output Type ECL; PECL; LVPECL; LVPECL
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details