The ECS-2100X is an 8-pin DIP clock oscillator designed for low power consumption and compatibility with HCMOS/TTL logic levels. It operates within a frequency range of 1.000 MHz to 150.000 MHz and offers various frequency stability options, including ±100 PPM, ±50 PPM, and ±25 PPM, depending on the specific part number variant. The oscillator features a metal package that provides shielding to minimize radiation, and it can operate at a supply voltage of +5.0 V ±0.25 V. The device is suitable for a temperature range of 0°C to +70°C during operation and can withstand storage temperatures from -55°C to +125°C. The input current varies with frequency, with typical values ranging from 25 mA to 82 mA. The output characteristics include a rise and fall time of 5 ns, making it suitable for high-speed applications. The ECS-2100X is a reliable choice for engineers seeking a compact and efficient oscillator for their projects.
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications.
ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.
| ECS Inc. International | |
|---|---|
| Product Category | Oscillators |
| Product Number | ECS-2100X |
| Product Name | Through Hole Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Through Hole Oscillators |
| Features / Standards | RoHS |
| Frequency | 1 to 150 MHz |