Texas Instruments Programmable Timers and Oscillators SN74LS629DRE4

Description
VCO (Dual) IC 20MHz 16-SOIC
Description
VCO (Dual) IC 20MHz 16-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LS629DRE4 is a dual voltage-controlled oscillator (VCO) capable of operating at frequencies up to 20 MHz. It is housed in a 16-pin SOIC package, making it suitable for applications where space is a concern. The device is designed for use in timing and clock generation applications, providing flexibility in frequency modulation. It features a wide operating voltage range and is part of the Texas Instruments LS series, known for low power consumption and high-speed performance. This product is ideal for engineers looking for reliable timing solutions in their electronic designs.

Datasheet Summary
Powered by GS/AI

The SN74LS629DRE4 is a dual voltage-controlled oscillator (VCO) capable of operating at frequencies up to 20 MHz. It is housed in a 16-pin SOIC package, making it suitable for applications where space is a concern. The device is designed for use in timing and clock generation applications, providing flexibility in frequency modulation. It features a wide operating voltage range and is part of the Texas Instruments LS series, known for low power consumption and high-speed performance. This product is ideal for engineers looking for reliable timing solutions in their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - SN74LS629DRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
SN74LS629DRE4
Programmable Timers and Oscillators SN74LS629DRE4
VCO (Dual) IC 20MHz 16-SOIC

VCO (Dual) IC 20MHz 16-SOIC

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - SN74LS629DRE4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
SN74LS629DRE4
Clock/Timing - Programmable Timers and Oscillators SN74LS629DRE4
IC OSC DUAL VCO 20MHZ 16-SOIC

IC OSC DUAL VCO 20MHZ 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number SN74LS629DRE4 SN74LS629DRE4
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCO; VCO (Dual)
Package / Form Factor Surface Mount; 16-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - TLC551CPE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Crystals, Oscillators, Resonators - Resonators -  - Win Source Electronics
Specs
Oscillator Type Header, Male Pins, Shrouded (4 Side)
View Details
Oscillator Crystal - 510AAA66M6670BAG - Richardson RFPD
Specs
Frequency 66.67 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers