RS Components, Ltd.
Positive Displacement Pumps
1254046
Description
Verderflex AU M310240 12
Request a Quote
Email Supplier
Description
Verderflex AU M310240 12
Request a Quote
Email Supplier
Suppliers
Positive Displacement Pumps
1254046
Supplier's Site
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
1254046 |
|
Product Name
|
Positive Displacement Pumps |
|
Pump Type
|
Peristaltic Pump; Positive Displacement Pump
|
|
Discharge Pressure
|
29.0 psi (20.39 m of Water)
|
|
Liquid Flow
|
0.898 GPM (3.40 L/min)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Peristaltic Pump; Positive Displacement Pump
Discharge Pressure
14.5 psi (10.2 m of Water)
Power Source
DC; 12 v dc
View Details
Pump Type
Peristaltic Pump; Positive Displacement Pump
Discharge Pressure
14.5 psi (10.2 m of Water)
Power Source
DC; 12 v dc
View Details
Pump Type
Peristaltic Pump; Positive Displacement Pump
Discharge Pressure
21.8 psi (15.3 m of Water)
Power Source
230 v
View Details
Pump Type
Peristaltic Pump; Positive Displacement Pump
Discharge Pressure
14.5 psi (10.2 m of Water)
Liquid Flow
0.099 GPM (0.38 L/min)
View Details