Rogers Machinery Company, Inc. SANDPIPER - Heavy Duty Ball Valve AODD Pumps HDB3

Description
SANDPIPER HEAVY-DUTY BALL PUMP FEATURES These pumps are enhanced with extended-wear packages and are your optimal solution for abrasive-slurry applications. Features include: Top-port option: For fluids containing floating solids, suspended solids or entrained gases. The discharge port is positioned above the center of the pump for easier evacuation and less build-up of solid material or gases. Down-port option: For fluids containing settling solids. The discharge port is positioned below the center of the pump so solids settle in the elbow and are discharged. This helps reduce wear on the diaphragms and associated components Heavy-duty plunger bushings and actuator pins: Designed to withstand severe applications Diaphragm wear pads: Installed between the diaphragm and outer diaphragm plate, providing a secondary wear surface that extends the life of the diaphragm Thicker, more robust wetted castings: Provide extended wear resistance Heavy-duty weighted check valve balls: Are 30-60% heavier than solid rubber check balls, allowing for more consistent chamber filling
Request a Quote Datasheet
Description
SANDPIPER HEAVY-DUTY BALL PUMP FEATURES These pumps are enhanced with extended-wear packages and are your optimal solution for abrasive-slurry applications. Features include: Top-port option: For fluids containing floating solids, suspended solids or entrained gases. The discharge port is positioned above the center of the pump for easier evacuation and less build-up of solid material or gases. Down-port option: For fluids containing settling solids. The discharge port is positioned below the center of the pump so solids settle in the elbow and are discharged. This helps reduce wear on the diaphragms and associated components Heavy-duty plunger bushings and actuator pins: Designed to withstand severe applications Diaphragm wear pads: Installed between the diaphragm and outer diaphragm plate, providing a secondary wear surface that extends the life of the diaphragm Thicker, more robust wetted castings: Provide extended wear resistance Heavy-duty weighted check valve balls: Are 30-60% heavier than solid rubber check balls, allowing for more consistent chamber filling
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SANDPIPER - Heavy Duty Ball Valve AODD Pumps - HDB3 - Rogers Machinery Company, Inc.
Portland, OR, United States
SANDPIPER - Heavy Duty Ball Valve AODD Pumps
HDB3
SANDPIPER - Heavy Duty Ball Valve AODD Pumps HDB3
SANDPIPER HEAVY-DUTY BALL PUMP FEATURES These pumps are enhanced with extended-wear packages and are your optimal solution for abrasive-slurry applications. Features include: Top-port option: For fluids containing floating solids, suspended solids or entrained gases. The discharge port is positioned above the center of the pump for easier evacuation and less build-up of solid material or gases. Down-port option: For fluids containing settling solids. The discharge port is positioned below the center of the pump so solids settle in the elbow and are discharged. This helps reduce wear on the diaphragms and associated components Heavy-duty plunger bushings and actuator pins: Designed to withstand severe applications Diaphragm wear pads: Installed between the diaphragm and outer diaphragm plate, providing a secondary wear surface that extends the life of the diaphragm Thicker, more robust wetted castings: Provide extended wear resistance Heavy-duty weighted check valve balls: Are 30-60% heavier than solid rubber check balls, allowing for more consistent chamber filling

SANDPIPER HEAVY-DUTY BALL PUMP FEATURES

These pumps are enhanced with extended-wear packages and are your optimal solution for abrasive-slurry applications. Features include:

  • Top-port option: For fluids containing floating solids, suspended solids or entrained gases. The discharge port is positioned above the center of the pump for easier evacuation and less build-up of solid material or gases.
  • Down-port option: For fluids containing settling solids. The discharge port is positioned below the center of the pump so solids settle in the elbow and are discharged. This helps reduce wear on the diaphragms and associated components
  • Heavy-duty plunger bushings and actuator pins: Designed to withstand severe applications
  • Diaphragm wear pads: Installed between the diaphragm and outer diaphragm plate, providing a secondary wear surface that extends the life of the diaphragm
  • Thicker, more robust wetted castings: Provide extended wear resistance
  • Heavy-duty weighted check valve balls: Are 30-60% heavier than solid rubber check balls, allowing for more consistent chamber filling
Supplier's Site Datasheet

Technical Specifications

  Rogers Machinery Company, Inc.
Product Category Liquid Handling Pumps
Product Number HDB3
Product Name SANDPIPER - Heavy Duty Ball Valve AODD Pumps
Discharge Pressure 125.0 psi (87.88 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Heavy Duty Ball Valve AODD Pumps - HDB2 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 135.000 GPM (0.00 to 511.36 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
Viking Pump - Gear Pumps - 223C - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Pump Type Gear Pump
Discharge Pressure 200.0 psi (141 m of Water)
View Details