RainWise, Inc. Relative Humidity RH/T

Description
Relative Humidity and Temperature Sensor The RainWise RH/T sensor combines our temperature sensor with our relative humidity sensor. The sensors are mounted within a passive multi-plate solar shield. This dual design results in a compact unit which provides accurate, responsive measurements with a minimum of hysteresis. Product Features The temperature sensor is available in several configurations, including RTD’s, thermistors and thermocouples depending upon the user requirements. The standard sensor is a solid state integrated circuit with a built-in operational amplifier. This amplifier provides consistency against cable length variation and resistance to electrical noise problems. The relative humidity sensor is a thin film polymer capacitor. This is mounted within a porous plastic filter. Certification traceable to NIST is available for these sensors. The RH/T is available with several mounting configurations. These include our standard Monopod plug-in mount, building side mounts and bracketed tower mounts. With the proper RainWise interface, the RH/T can be furnished with either an RS-232 digital or analog output. The RainWise RH/T sensor has a five year warranty.
Description
Relative Humidity and Temperature Sensor The RainWise RH/T sensor combines our temperature sensor with our relative humidity sensor. The sensors are mounted within a passive multi-plate solar shield. This dual design results in a compact unit which provides accurate, responsive measurements with a minimum of hysteresis. Product Features The temperature sensor is available in several configurations, including RTD’s, thermistors and thermocouples depending upon the user requirements. The standard sensor is a solid state integrated circuit with a built-in operational amplifier. This amplifier provides consistency against cable length variation and resistance to electrical noise problems. The relative humidity sensor is a thin film polymer capacitor. This is mounted within a porous plastic filter. Certification traceable to NIST is available for these sensors. The RH/T is available with several mounting configurations. These include our standard Monopod plug-in mount, building side mounts and bracketed tower mounts. With the proper RainWise interface, the RH/T can be furnished with either an RS-232 digital or analog output. The RainWise RH/T sensor has a five year warranty.

Suppliers

Company
Product
Description
Supplier Links
Relative Humidity - RH/T - RainWise, Inc.
Trenton, ME, USA
Relative Humidity
RH/T
Relative Humidity RH/T
Relative Humidity and Temperature Sensor The RainWise RH/T sensor combines our temperature sensor with our relative humidity sensor. The sensors are mounted within a passive multi-plate solar shield. This dual design results in a compact unit which provides accurate, responsive measurements with a minimum of hysteresis. Product Features The temperature sensor is available in several configurations, including RTD’s, thermistors and thermocouples depending upon the user requirements. The standard sensor is a solid state integrated circuit with a built-in operational amplifier. This amplifier provides consistency against cable length variation and resistance to electrical noise problems. The relative humidity sensor is a thin film polymer capacitor. This is mounted within a porous plastic filter. Certification traceable to NIST is available for these sensors. The RH/T is available with several mounting configurations. These include our standard Monopod plug-in mount, building side mounts and bracketed tower mounts. With the proper RainWise interface, the RH/T can be furnished with either an RS-232 digital or analog output. The RainWise RH/T sensor has a five year warranty.

Relative Humidity and Temperature Sensor

The RainWise RH/T sensor combines our temperature sensor with our relative humidity sensor. The sensors are mounted within a passive multi-plate solar shield. This dual design results in a compact unit which provides accurate, responsive measurements with a minimum of hysteresis.

Product Features

The temperature sensor is available in several configurations, including RTD’s, thermistors and thermocouples depending upon the user requirements. The standard sensor is a solid state integrated circuit with a built-in operational amplifier. This amplifier provides consistency against cable length variation and resistance to electrical noise problems. The relative humidity sensor is a thin film polymer capacitor. This is mounted within a porous plastic filter. Certification traceable to NIST is available for these sensors.
The RH/T is available with several mounting configurations. These include our standard Monopod plug-in mount, building side mounts and bracketed tower mounts. With the proper RainWise interface, the RH/T can be furnished with either an RS-232 digital or analog output. The RainWise RH/T sensor has a five year warranty.

Supplier's Site

Technical Specifications

  RainWise, Inc.
Product Category Weather Instruments
Product Number RH/T
Product Name Relative Humidity
Device Classification Sensor Only
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Output Options Outputs an analog voltage signal (optional feature); Outputs an analog current signal (i.e., 4-20 mA) (optional feature)
Interface Options Digital Serial (optional feature)
Temperature Range Measured -40 to 149 F (-40 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8765988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Interface Options Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
Features Battery Powered
View Details
Wind Measurement Device - PCE-WS RS485 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 1.79 to 112 mile/hr (2.88 to 180 km/hr)
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial; Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
View Details
Pyranometer - UVB-1 / UVA-1 - Yankee Environmental Systems, Inc.
Yankee Environmental Systems, Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal
View Details