RainWise, Inc. Polypropylene Rain Gauge RGP

Description
Polypropylene Rain Gauge The RainWise model RGP industrial tipping bucket rain gauge is constructed to provide accurate recording of rainfall data at a reasonable price. The 8” diameter collector meets NWS specifications for statistical accuracy. Product Features The tipping bucket causes a reed switch to close with every increment of rainfall. This may be used in a system to determine either rainfall amount or rate. The gauge is equipped with stainless steel instrument bearings and a built-in level to aid in installation. A insect/debris screen is provided. The gauge is furnished with 50 feet of buriable cable.
Datasheet
Description
Polypropylene Rain Gauge The RainWise model RGP industrial tipping bucket rain gauge is constructed to provide accurate recording of rainfall data at a reasonable price. The 8” diameter collector meets NWS specifications for statistical accuracy. Product Features The tipping bucket causes a reed switch to close with every increment of rainfall. This may be used in a system to determine either rainfall amount or rate. The gauge is equipped with stainless steel instrument bearings and a built-in level to aid in installation. A insect/debris screen is provided. The gauge is furnished with 50 feet of buriable cable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Rain Gauge - RGP - RainWise, Inc.
Trenton, ME, USA
Polypropylene Rain Gauge
RGP
Polypropylene Rain Gauge RGP
Polypropylene Rain Gauge The RainWise model RGP industrial tipping bucket rain gauge is constructed to provide accurate recording of rainfall data at a reasonable price. The 8” diameter collector meets NWS specifications for statistical accuracy. Product Features The tipping bucket causes a reed switch to close with every increment of rainfall. This may be used in a system to determine either rainfall amount or rate. The gauge is equipped with stainless steel instrument bearings and a built-in level to aid in installation. A insect/debris screen is provided. The gauge is furnished with 50 feet of buriable cable.

Polypropylene Rain Gauge

The RainWise model RGP industrial tipping bucket rain gauge is constructed to provide accurate recording of rainfall data at a reasonable price. The 8” diameter collector meets NWS specifications for statistical accuracy.

Product Features

The tipping bucket causes a reed switch to close with every increment of rainfall. This may be used in a system to determine either rainfall amount or rate. The gauge is equipped with stainless steel instrument bearings and a built-in level to aid in installation. A insect/debris screen is provided. The gauge is furnished with 50 feet of buriable cable.

Supplier's Site Datasheet

Technical Specifications

  RainWise, Inc.
Product Category Weather Instruments
Product Number RGP
Product Name Polypropylene Rain Gauge
Device Classification Sensor Only
Weather Component Sensed Measures Rain/Snow Fall
Output Options Switch or Relay Contact
Measurement Increment 0.0100 inch (0.2540 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Climate Meter - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Interface Options Digital Serial
View Details
 - 1065313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Features Battery Powered
View Details
200WX WeatherStation® Instrument - 200WX - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
Output Options Frequency or Modulated Frequency Output
View Details
Barometric Pressure Sensor - CS106 - Campbell Scientific, Inc.
Campbell Scientific, Inc.
Specs
Device Classification Sensor Only
Height 3.5 inch (88.9 mm)
Weight 0.2000 lbs (0.0907 kg)
View Details