Campbell Scientific, Inc. Barometric Pressure Sensor CS106

Description
The CS106 is a barometric pressure sensor. It functions over a standard barometric pressure range of 500 to 1100 mb, which is below sea level (as in a mine) to over 15,000 feet above sea level. Designed for use in environmental applications, the CS106 is typically housed in the datalogger enclosure. It is compatible with all Campbell Scientific dataloggers. CS106 Benefits Optimized to mount in Campbell Scientific enclosures Integral switching circuit limits power consumption to measurement cycle Three-year warranty
Description
The CS106 is a barometric pressure sensor. It functions over a standard barometric pressure range of 500 to 1100 mb, which is below sea level (as in a mine) to over 15,000 feet above sea level. Designed for use in environmental applications, the CS106 is typically housed in the datalogger enclosure. It is compatible with all Campbell Scientific dataloggers. CS106 Benefits Optimized to mount in Campbell Scientific enclosures Integral switching circuit limits power consumption to measurement cycle Three-year warranty

Suppliers

Company
Product
Description
Supplier Links
Barometric Pressure Sensor - CS106 - Campbell Scientific, Inc.
Logan, UT, USA
Barometric Pressure Sensor
CS106
Barometric Pressure Sensor CS106
The CS106 is a barometric pressure sensor. It functions over a standard barometric pressure range of 500 to 1100 mb, which is below sea level (as in a mine) to over 15,000 feet above sea level. Designed for use in environmental applications, the CS106 is typically housed in the datalogger enclosure. It is compatible with all Campbell Scientific dataloggers. CS106 Benefits Optimized to mount in Campbell Scientific enclosures Integral switching circuit limits power consumption to measurement cycle Three-year warranty

The CS106 is a barometric pressure sensor. It functions over a standard barometric pressure range of 500 to 1100 mb, which is below sea level (as in a mine) to over 15,000 feet above sea level. Designed for use in environmental applications, the CS106 is typically housed in the datalogger enclosure. It is compatible with all Campbell Scientific dataloggers.

CS106 Benefits

  • Optimized to mount in Campbell Scientific enclosures
  • Integral switching circuit limits power consumption to measurement cycle
  • Three-year warranty
Supplier's Site
Vaisala PTB110 Barometer - CS106 - Campbell Scientific, Inc.
Logan, UT, USA
Vaisala PTB110 Barometer
CS106
Vaisala PTB110 Barometer CS106
The CS106 Barometer provides accurate, unattended measurements of barometric pressure from 500 to 1100 mb (approximately sea level to 12,000 feet). The CS106 is housed within the same enclosure as the datalogger, where it can be protected from the environment and kept desiccated. The CS106 Vaisala PTB110 Barometer replaces the CS105 Vaisala PTB101B Barometer.

The CS106 Barometer provides accurate, unattended measurements of barometric pressure from 500 to 1100 mb (approximately sea level to 12,000 feet). The CS106 is housed within the same enclosure as the datalogger, where it can be protected from the environment and kept desiccated.

The CS106 Vaisala PTB110 Barometer replaces the CS105 Vaisala PTB101B Barometer.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc. Campbell Scientific, Inc.
Product Category Weather Instruments Weather Instruments
Product Number CS106 CS106
Product Name Barometric Pressure Sensor Vaisala PTB110 Barometer
Device Classification Sensor Only Sensor Only
Height 3.5 inch (88.9 mm) 2.7 inch (68.58 mm)
Weight 0.2000 lbs (0.0907 kg) 0.2000 lbs (0.0907 kg)
Mounting Type Base Mounted Base Mounted
Operating Temp -40 to 140 F (-40 to 60 C) -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Climate Meter - PCE-313 S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial
View Details
 - 8765988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Interface Options Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
Features Battery Powered
View Details
110WX WeatherStation® Instrument - 110WX - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
Output Options Frequency or Modulated Frequency Output
View Details
Specs
Device Classification Sensor Only
Mounting Type Base Mounted
View Details