RainWise, Inc. Portable Weather Station PORTLOG

Description
Portable Weather Station The PortLog is a compact rugged industrial grade data logging weather station. The unit is fully assembled and can be quickly deployed. The large 3-Watt solar panel and 4AH sealed lead acid battery ensure reliable operation in the harshest conditions. Product Features The non-volatile memory can provide data storage for up to 9 months at a one-hour logging rate. The user selectable rate can be adjusted down to one minute. Memory upgrades are available for extended logging applications. The PortLog memory can be configured to wrap or stop logging when full. In wrapping mode, the oldest record is replaced with newest when the memory if full. Wind speed records include peak and average speeds for the interval. The average direction is recorded. The remaining parameters are instantaneous readings. Data is output in comma-delimited text (CSV). Microsoft Excel can be used to view, graph and manipulate the data. The PortLog features a patent pending wind direction sensor that provides 1-degree resolution with no dead band. The wind speed sensor features race bearings, which offer excellent longevity and a low starting threshold. The precision barometer reports absolute atmospheric pressure but can be corrected for altitude. Corrections are made using the supplied software. Data can be retrieved from the PortLog using a notebook computer, Windows Mobile PDA (with PLmobile software), landline modem or cellular modem. An additional power source will be required to power communication equipment. The PortLog will record the following parameters: Wind Speed Wind Direction Temperature Humidity Dew Point Barometer Rainfall Solar radiation All sensors are NIST traceable. Calibration services are also available. The PortLog is normally supplied with a tough carrying case. The case will carry the PortLog, tripod and accessories. Accessories include a hammer, battery charger and hand held compass. The tripod can be quickly assembled and includes a ground anchor. One person can easily deploy the weather station in a few minutes. The PortLog can also be supplied without the tripod and carrying case. The PORTLOG is guaranteed for five years.
Description
Portable Weather Station The PortLog is a compact rugged industrial grade data logging weather station. The unit is fully assembled and can be quickly deployed. The large 3-Watt solar panel and 4AH sealed lead acid battery ensure reliable operation in the harshest conditions. Product Features The non-volatile memory can provide data storage for up to 9 months at a one-hour logging rate. The user selectable rate can be adjusted down to one minute. Memory upgrades are available for extended logging applications. The PortLog memory can be configured to wrap or stop logging when full. In wrapping mode, the oldest record is replaced with newest when the memory if full. Wind speed records include peak and average speeds for the interval. The average direction is recorded. The remaining parameters are instantaneous readings. Data is output in comma-delimited text (CSV). Microsoft Excel can be used to view, graph and manipulate the data. The PortLog features a patent pending wind direction sensor that provides 1-degree resolution with no dead band. The wind speed sensor features race bearings, which offer excellent longevity and a low starting threshold. The precision barometer reports absolute atmospheric pressure but can be corrected for altitude. Corrections are made using the supplied software. Data can be retrieved from the PortLog using a notebook computer, Windows Mobile PDA (with PLmobile software), landline modem or cellular modem. An additional power source will be required to power communication equipment. The PortLog will record the following parameters: Wind Speed Wind Direction Temperature Humidity Dew Point Barometer Rainfall Solar radiation All sensors are NIST traceable. Calibration services are also available. The PortLog is normally supplied with a tough carrying case. The case will carry the PortLog, tripod and accessories. Accessories include a hammer, battery charger and hand held compass. The tripod can be quickly assembled and includes a ground anchor. One person can easily deploy the weather station in a few minutes. The PortLog can also be supplied without the tripod and carrying case. The PORTLOG is guaranteed for five years.

Suppliers

Company
Product
Description
Supplier Links
Portable Weather Station - PORTLOG - RainWise, Inc.
Trenton, ME, USA
Portable Weather Station
PORTLOG
Portable Weather Station PORTLOG
Portable Weather Station The PortLog is a compact rugged industrial grade data logging weather station. The unit is fully assembled and can be quickly deployed. The large 3-Watt solar panel and 4AH sealed lead acid battery ensure reliable operation in the harshest conditions. Product Features The non-volatile memory can provide data storage for up to 9 months at a one-hour logging rate. The user selectable rate can be adjusted down to one minute. Memory upgrades are available for extended logging applications. The PortLog memory can be configured to wrap or stop logging when full. In wrapping mode, the oldest record is replaced with newest when the memory if full. Wind speed records include peak and average speeds for the interval. The average direction is recorded. The remaining parameters are instantaneous readings. Data is output in comma-delimited text (CSV). Microsoft Excel can be used to view, graph and manipulate the data. The PortLog features a patent pending wind direction sensor that provides 1-degree resolution with no dead band. The wind speed sensor features race bearings, which offer excellent longevity and a low starting threshold. The precision barometer reports absolute atmospheric pressure but can be corrected for altitude. Corrections are made using the supplied software. Data can be retrieved from the PortLog using a notebook computer, Windows Mobile PDA (with PLmobile software), landline modem or cellular modem. An additional power source will be required to power communication equipment. The PortLog will record the following parameters: Wind Speed Wind Direction Temperature Humidity Dew Point Barometer Rainfall Solar radiation All sensors are NIST traceable. Calibration services are also available. The PortLog is normally supplied with a tough carrying case. The case will carry the PortLog, tripod and accessories. Accessories include a hammer, battery charger and hand held compass. The tripod can be quickly assembled and includes a ground anchor. One person can easily deploy the weather station in a few minutes. The PortLog can also be supplied without the tripod and carrying case. The PORTLOG is guaranteed for five years.

Portable Weather Station

The PortLog is a compact rugged industrial grade data logging weather station. The unit is fully assembled and can be quickly deployed. The large 3-Watt solar panel and 4AH sealed lead acid battery ensure reliable operation in the harshest conditions.

Product Features

The non-volatile memory can provide data storage for up to 9 months at a one-hour logging rate. The user selectable rate can be adjusted down to one minute. Memory upgrades are available for extended logging applications. The PortLog memory can be configured to wrap or stop logging when full. In wrapping mode, the oldest record is replaced with newest when the memory if full. Wind speed records include peak and average speeds for the interval. The average direction is recorded. The remaining parameters are instantaneous readings. Data is output in comma-delimited text (CSV). Microsoft Excel can be used to view, graph and manipulate the data.
The PortLog features a patent pending wind direction sensor that provides 1-degree resolution with no dead band. The wind speed sensor features race bearings, which offer excellent longevity and a low starting threshold.
The precision barometer reports absolute atmospheric pressure but can be corrected for altitude. Corrections are made using the supplied software.
Data can be retrieved from the PortLog using a notebook computer, Windows Mobile PDA (with PLmobile software), landline modem or cellular modem. An additional power source will be required to power communication equipment.
The PortLog will record the following parameters:

  • Wind Speed
  • Wind Direction
  • Temperature
  • Humidity
  • Dew Point
  • Barometer
  • Rainfall
  • Solar radiation

All sensors are NIST traceable.
Calibration services are also available.
The PortLog is normally supplied with a tough carrying case. The case will carry the PortLog, tripod and accessories. Accessories include a hammer, battery charger and hand held compass.
The tripod can be quickly assembled and includes a ground anchor. One person can easily deploy the weather station in a few minutes. The PortLog can also be supplied without the tripod and carrying case.
The PORTLOG is guaranteed for five years.

Supplier's Site

Technical Specifications

  RainWise, Inc.
Product Category Weather Instruments
Product Number PORTLOG
Product Name Portable Weather Station
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Features Integral Datalogger/ memory; Battery Powered
Velocity Range Measured 0.0 to 150 mile/hr (0.0 to 241 km/hr)
Resolution of Velocity 1 mile/hr (1.61 km/hr)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8766001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Environmental Tester - PCE-EM 888 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures solar Radiation; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Instrument Display Options Video Display (CRT etc.)
Features Battery Powered
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial; Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
View Details
METHUB Met Data Receiver -  - Yankee Environmental Systems, Inc.
Yankee Environmental Systems, Inc.
View Details