RainWise, Inc. EOLOS[R] Feat. met[LOG] Weather Station

Description
The Lambrecht Weather Station feat. met[LOG] sets new standards in weather measurement with an excellent price to performance ratio. The EOLOS is the perfect weather sensor for a wide range of applications, especially under harsh environmental conditions. The integrated sensors measure wind direction, wind speed, air temperature, humidity, dew point, and barometric pressure with exceptionally high precision. The compact construction of the static measurming system and the space saving robust housing, made of special coated aluminum with an IP rating of 65 make this sensor extremely reliable and durable. Superior functionality in a compact data logger with connection through LAN (ethernet). The new met[LOG] as well as other Lambrecht Meteo products such as Rain[e], EOLOS, Arco, THP and WENTO, are all operational through simple auto configuration at just one push of a button. The met[LOG] features alarm generation via 4 digital outputs and has 8 connectable channels. It also has a graphical display, trend display, indicators for wind speed and direction, sunshine duration, precipitation, heat index, humidex, and wind chill. Available indicators depend on the connected sensors, and no matter what weather you're measuring, the met[LOG] is effortless to install and is very dependable.
Datasheet
Description
The Lambrecht Weather Station feat. met[LOG] sets new standards in weather measurement with an excellent price to performance ratio. The EOLOS is the perfect weather sensor for a wide range of applications, especially under harsh environmental conditions. The integrated sensors measure wind direction, wind speed, air temperature, humidity, dew point, and barometric pressure with exceptionally high precision. The compact construction of the static measurming system and the space saving robust housing, made of special coated aluminum with an IP rating of 65 make this sensor extremely reliable and durable. Superior functionality in a compact data logger with connection through LAN (ethernet). The new met[LOG] as well as other Lambrecht Meteo products such as Rain[e], EOLOS, Arco, THP and WENTO, are all operational through simple auto configuration at just one push of a button. The met[LOG] features alarm generation via 4 digital outputs and has 8 connectable channels. It also has a graphical display, trend display, indicators for wind speed and direction, sunshine duration, precipitation, heat index, humidex, and wind chill. Available indicators depend on the connected sensors, and no matter what weather you're measuring, the met[LOG] is effortless to install and is very dependable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EOLOS[R] Feat. met[LOG] Weather Station -  - RainWise, Inc.
Trenton, ME, USA
EOLOS[R] Feat. met[LOG] Weather Station
EOLOS[R] Feat. met[LOG] Weather Station
The Lambrecht Weather Station feat. met[LOG] sets new standards in weather measurement with an excellent price to performance ratio. The EOLOS is the perfect weather sensor for a wide range of applications, especially under harsh environmental conditions. The integrated sensors measure wind direction, wind speed, air temperature, humidity, dew point, and barometric pressure with exceptionally high precision. The compact construction of the static measurming system and the space saving robust housing, made of special coated aluminum with an IP rating of 65 make this sensor extremely reliable and durable. Superior functionality in a compact data logger with connection through LAN (ethernet). The new met[LOG] as well as other Lambrecht Meteo products such as Rain[e], EOLOS, Arco, THP and WENTO, are all operational through simple auto configuration at just one push of a button. The met[LOG] features alarm generation via 4 digital outputs and has 8 connectable channels. It also has a graphical display, trend display, indicators for wind speed and direction, sunshine duration, precipitation, heat index, humidex, and wind chill. Available indicators depend on the connected sensors, and no matter what weather you're measuring, the met[LOG] is effortless to install and is very dependable.

The Lambrecht Weather Station feat. met[LOG] sets new standards in weather measurement with an excellent price to performance ratio. The EOLOS is the perfect weather sensor for a wide range of applications, especially under harsh environmental conditions. The integrated sensors measure wind direction, wind speed, air temperature, humidity, dew point, and barometric pressure with exceptionally high precision. The compact construction of the static measurming system and the space saving robust housing, made of special coated aluminum with an IP rating of 65 make this sensor extremely reliable and durable.

Superior functionality in a compact data logger with connection through LAN (ethernet). The new met[LOG] as well as other Lambrecht Meteo products such as Rain[e], EOLOS, Arco, THP and WENTO, are all operational through simple auto configuration at just one push of a button. The met[LOG] features alarm generation via 4 digital outputs and has 8 connectable channels. It also has a graphical display, trend display, indicators for wind speed and direction, sunshine duration, precipitation, heat index, humidex, and wind chill. Available indicators depend on the connected sensors, and no matter what weather you're measuring, the met[LOG] is effortless to install and is very dependable.

Supplier's Site Datasheet

Technical Specifications

  RainWise, Inc.
Product Category Weather Instruments
Product Name EOLOS[R] Feat. met[LOG] Weather Station
Device Classification Sensor System
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Anemometer - PCE-THA 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures % Relative Humidity
Instrument Display Options Digital Display
View Details
 - 8765972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Interface Options Digital Serial
Features Battery Powered
View Details
200WX WeatherStation® Instrument - 200WX - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
Output Options Frequency or Modulated Frequency Output
View Details
Campbell Scientific, Inc.
Specs
Device Classification Sensor Only
Output Options Outputs an analog voltage signal
Height 1.5 inch (38.1 mm)
View Details