RainWise, Inc. High Speed Ultrasonic Sensor CV7-E

Description
The unique CV7 family of high precision sensors are available in many output configurations. The High Speed models CV7-E & CV7-EL come standard with the Serial RS422/RS232 bus using the well-known NMEA 0183 output protocol.With no moving parts to wear out and no routine calibration required, the CV7 sensor line requires no maintenance! The standard CV7-E high speed sensor has a sampling rate of 4Hz. While the CV7-EL comes with a 16ft (5m) multi conductor cable, the CV7-E is supplied with a long 82ft (25m) Cable. The CV7-E/EL sensors can be upgraded to the USB connectivity by adding the USB Black box. Likewise for analog requirements, 2 different DIN rail mountable external interfaces units can be supplied which respectably offers multiple 0-10V or 4-20ma outputs.Additional savings are available when purchasing the CV7-E or CV7-EL with the USB as a complete package. All sensors are mounted on a 310mm/16mm diameter aluminum post with a mounting bracketThe CV7-E and EL include free configuration software. The CV7 compact wind sensor offers high accuracy and low power consumption making it ideal for the most demanding wind sensing applications. A few sample applications are:AgricultureRenew able energy Wind Turbines & PV SolarBuilding/indust ry automationEnvironmen talUtility companies Transport Disaster Fire/PollutionCrane & Tent applicationsMarineFo untain operationStage management
Description
The unique CV7 family of high precision sensors are available in many output configurations. The High Speed models CV7-E & CV7-EL come standard with the Serial RS422/RS232 bus using the well-known NMEA 0183 output protocol.With no moving parts to wear out and no routine calibration required, the CV7 sensor line requires no maintenance! The standard CV7-E high speed sensor has a sampling rate of 4Hz. While the CV7-EL comes with a 16ft (5m) multi conductor cable, the CV7-E is supplied with a long 82ft (25m) Cable. The CV7-E/EL sensors can be upgraded to the USB connectivity by adding the USB Black box. Likewise for analog requirements, 2 different DIN rail mountable external interfaces units can be supplied which respectably offers multiple 0-10V or 4-20ma outputs.Additional savings are available when purchasing the CV7-E or CV7-EL with the USB as a complete package. All sensors are mounted on a 310mm/16mm diameter aluminum post with a mounting bracketThe CV7-E and EL include free configuration software. The CV7 compact wind sensor offers high accuracy and low power consumption making it ideal for the most demanding wind sensing applications. A few sample applications are:AgricultureRenew able energy Wind Turbines & PV SolarBuilding/indust ry automationEnvironmen talUtility companies Transport Disaster Fire/PollutionCrane & Tent applicationsMarineFo untain operationStage management

Suppliers

Company
Product
Description
Supplier Links
High Speed Ultrasonic Sensor - CV7-E - RainWise, Inc.
Trenton, ME, USA
High Speed Ultrasonic Sensor
CV7-E
High Speed Ultrasonic Sensor CV7-E
The unique CV7 family of high precision sensors are available in many output configurations. The High Speed models CV7-E & CV7-EL come standard with the Serial RS422/RS232 bus using the well-known NMEA 0183 output protocol.With no moving parts to wear out and no routine calibration required, the CV7 sensor line requires no maintenance! The standard CV7-E high speed sensor has a sampling rate of 4Hz. While the CV7-EL comes with a 16ft (5m) multi conductor cable, the CV7-E is supplied with a long 82ft (25m) Cable. The CV7-E/EL sensors can be upgraded to the USB connectivity by adding the USB Black box. Likewise for analog requirements, 2 different DIN rail mountable external interfaces units can be supplied which respectably offers multiple 0-10V or 4-20ma outputs.Additional savings are available when purchasing the CV7-E or CV7-EL with the USB as a complete package. All sensors are mounted on a 310mm/16mm diameter aluminum post with a mounting bracketThe CV7-E and EL include free configuration software. The CV7 compact wind sensor offers high accuracy and low power consumption making it ideal for the most demanding wind sensing applications. A few sample applications are:AgricultureRenew able energy Wind Turbines & PV SolarBuilding/indust ry automationEnvironmen talUtility companies Transport Disaster Fire/PollutionCrane & Tent applicationsMarineFo untain operationStage management

The unique CV7 family of high precision sensors are available in many output configurations. The High Speed models CV7-E & CV7-EL come standard with the Serial RS422/RS232 bus using the well-known NMEA 0183 output protocol.With no moving parts to wear out and no routine calibration required, the CV7 sensor line requires no maintenance! The standard CV7-E high speed sensor has a sampling rate of 4Hz. While the CV7-EL comes with a 16ft (5m) multi conductor cable, the CV7-E is supplied with a long 82ft (25m) Cable. The CV7-E/EL sensors can be upgraded to the USB connectivity by adding the USB Black box. Likewise for analog requirements, 2 different DIN rail mountable external interfaces units can be supplied which respectably offers multiple 0-10V or 4-20ma outputs.Additional savings are available when purchasing the CV7-E or CV7-EL with the USB as a complete package. All sensors are mounted on a 310mm/16mm diameter aluminum post with a mounting bracketThe CV7-E and EL include free configuration software. The CV7 compact wind sensor offers high accuracy and low power consumption making it ideal for the most demanding wind sensing applications. A few sample applications are:AgricultureRenewable energy Wind Turbines & PV SolarBuilding/industry automationEnvironmentalUtility companies Transport Disaster Fire/PollutionCrane & Tent applicationsMarineFountain operationStage management

Supplier's Site

Technical Specifications

  RainWise, Inc.
Product Category Weather Instruments
Product Number CV7-E
Product Name High Speed Ultrasonic Sensor
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction
Interface Options Digital Serial
Velocity Range Measured 0.5600 to 100 mile/hr (0.9012 to 161 km/hr)
Resolution of Velocity 0.2200 mile/hr (0.3540 km/hr)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1065313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Features Battery Powered
View Details
Heat Stress Meter - PCE-WB 20SD - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity; Measures Dew Point
Instrument Display Options Digital Display
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial; Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
View Details