RainWise, Inc. ARCO-NAV Combined Wind Speed/Direction Sensor

Description
The ARCO - NAV classic combined wind direction and speed sensor is ideal for many uses including off shore applications. The robust design made from white coated anodized, seawater resistant aluminum, stainless steel guarantees high reliability and error free long term use. The measured wind values will be presented as NMEA protocol, serially, every second. This wind sensor with internal heating can withstand temperatures at a range of -30°C up to 70°C and can measure wind speeds at up to 75 m/s. In extreme weather conditions, on the high seas, and in any place with high winds, this sensor is the perfect choice. •Approved combined sensor design for universal use •Special coating for error free long term use •Best material quality and precision for low start up values, wide measuring range and minimal maintenance •Wear free data collection for high accuracy and resolution of the measuring values •Serial interface with NMEA 0183 protocol
Datasheet
Description
The ARCO - NAV classic combined wind direction and speed sensor is ideal for many uses including off shore applications. The robust design made from white coated anodized, seawater resistant aluminum, stainless steel guarantees high reliability and error free long term use. The measured wind values will be presented as NMEA protocol, serially, every second. This wind sensor with internal heating can withstand temperatures at a range of -30°C up to 70°C and can measure wind speeds at up to 75 m/s. In extreme weather conditions, on the high seas, and in any place with high winds, this sensor is the perfect choice. •Approved combined sensor design for universal use •Special coating for error free long term use •Best material quality and precision for low start up values, wide measuring range and minimal maintenance •Wear free data collection for high accuracy and resolution of the measuring values •Serial interface with NMEA 0183 protocol
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARCO-NAV Combined Wind Speed/Direction Sensor -  - RainWise, Inc.
Trenton, ME, USA
ARCO-NAV Combined Wind Speed/Direction Sensor
ARCO-NAV Combined Wind Speed/Direction Sensor
The ARCO - NAV classic combined wind direction and speed sensor is ideal for many uses including off shore applications. The robust design made from white coated anodized, seawater resistant aluminum, stainless steel guarantees high reliability and error free long term use. The measured wind values will be presented as NMEA protocol, serially, every second. This wind sensor with internal heating can withstand temperatures at a range of -30°C up to 70°C and can measure wind speeds at up to 75 m/s. In extreme weather conditions, on the high seas, and in any place with high winds, this sensor is the perfect choice. •Approved combined sensor design for universal use •Special coating for error free long term use •Best material quality and precision for low start up values, wide measuring range and minimal maintenance •Wear free data collection for high accuracy and resolution of the measuring values •Serial interface with NMEA 0183 protocol

The ARCO - NAV classic combined wind direction and speed sensor is ideal for many uses including off shore applications. The robust design made from white coated anodized, seawater resistant aluminum, stainless steel guarantees high reliability and error free long term use. The measured wind values will be presented as NMEA protocol, serially, every second. This wind sensor with internal heating can withstand temperatures at a range of -30°C up to 70°C and can measure wind speeds at up to 75 m/s. In extreme weather conditions, on the high seas, and in any place with high winds, this sensor is the perfect choice.

•Approved combined sensor design for universal use

•Special coating for error free long term use

•Best material quality and precision for low start up values, wide measuring range and minimal maintenance

•Wear free data collection for high accuracy and resolution of the measuring values

•Serial interface with NMEA 0183 protocol

Supplier's Site Datasheet

Technical Specifications

  RainWise, Inc.
Product Category Weather Instruments
Product Name ARCO-NAV Combined Wind Speed/Direction Sensor
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction
Interface Options Digital Serial
Velocity Range Measured 0.6711 to 168 mile/hr (1.08 to 270 km/hr)
Resolution of Velocity 0.2237 mile/hr (0.3600 km/hr)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8765994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Multifunction Anemometer - PCE-VA 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures % Relative Humidity; Measures Dew Point
Instrument Display Options Digital Display
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial; Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
View Details