Airmar Technology Corporation 110WXS WeatherStation® Instrument 110WXS

Description
Solar-radiation Shield The model 110WXS is Airmar’s entry-level solution for land-based, stationary, weather-monitoring applications. A complete multisensor WeatherStation, the 110WXS features a solar-radiation shield for increased accuracy and stability of temperature and relative humidity readings. Ultrasonic measurement of wind speed and angle is virtually maintenance-free with no moving parts to wear out. Barometric pressure as well as calculated wind chill and heat index round out the critical parameters being measured. The durable, rugged housing is designed to be an integral component of a land-based station. Features Ultrasonic measurement of apparent wind speed and direction Solar-radiation shield provides stable, accurate temperature and relative humidity data Additional parameters: barometric pressure, calculated dew point, heat index, and wind chill Rugged, compact, UV-stabilized housing with no moving parts
Datasheet
Description
Solar-radiation Shield The model 110WXS is Airmar’s entry-level solution for land-based, stationary, weather-monitoring applications. A complete multisensor WeatherStation, the 110WXS features a solar-radiation shield for increased accuracy and stability of temperature and relative humidity readings. Ultrasonic measurement of wind speed and angle is virtually maintenance-free with no moving parts to wear out. Barometric pressure as well as calculated wind chill and heat index round out the critical parameters being measured. The durable, rugged housing is designed to be an integral component of a land-based station. Features Ultrasonic measurement of apparent wind speed and direction Solar-radiation shield provides stable, accurate temperature and relative humidity data Additional parameters: barometric pressure, calculated dew point, heat index, and wind chill Rugged, compact, UV-stabilized housing with no moving parts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
110WXS WeatherStation® Instrument - 110WXS - Airmar Technology Corporation
Milford, NH, United States
110WXS WeatherStation® Instrument
110WXS
110WXS WeatherStation® Instrument 110WXS
Solar-radiation Shield The model 110WXS is Airmar’s entry-level solution for land-based, stationary, weather-monitoring applications. A complete multisensor WeatherStation, the 110WXS features a solar-radiation shield for increased accuracy and stability of temperature and relative humidity readings. Ultrasonic measurement of wind speed and angle is virtually maintenance-free with no moving parts to wear out. Barometric pressure as well as calculated wind chill and heat index round out the critical parameters being measured. The durable, rugged housing is designed to be an integral component of a land-based station. Features Ultrasonic measurement of apparent wind speed and direction Solar-radiation shield provides stable, accurate temperature and relative humidity data Additional parameters: barometric pressure, calculated dew point, heat index, and wind chill Rugged, compact, UV-stabilized housing with no moving parts

Solar-radiation Shield

The model 110WXS is Airmar’s entry-level solution for land-based, stationary, weather-monitoring applications. A complete multisensor WeatherStation, the 110WXS features a solar-radiation shield for increased accuracy and stability of temperature and relative humidity readings. Ultrasonic measurement of wind speed and angle is virtually maintenance-free with no moving parts to wear out. Barometric pressure as well as calculated wind chill and heat index round out the critical parameters being measured. The durable, rugged housing is designed to be an integral component of a land-based station.

Features


  • Ultrasonic measurement of apparent wind speed and direction
  • Solar-radiation shield provides stable, accurate temperature and relative humidity data
  • Additional parameters: barometric pressure, calculated dew point, heat index, and wind chill
  • Rugged, compact, UV-stabilized housing with no moving parts
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Weather Instruments
Product Number 110WXS
Product Name 110WXS WeatherStation® Instrument
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
Velocity Range Measured 0.0 to 89.48 mile/hr (0.0 to 144 km/hr)
Resolution of Velocity 0.2237 mile/hr (0.3600 km/hr)
Accuracy of Velocity 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Anemometer - PCE-009 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed
Interface Options Digital Serial
View Details
 - 1232218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Features Battery Powered
View Details
Air Velocity and Temperature Sensor - ESAVTx20 - CARLO GAVAZZI Automation Components
CARLO GAVAZZI Automation Components
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Measures Temperature
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
View Details
200WX-IPX7 WeatherStation® Instrument - 200WX-IPX7 - Airmar Technology Corporation
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
Output Options Frequency or Modulated Frequency Output
View Details