Radwell International Proximity Switch RAD01415

Description
PROXIMITY SENSOR -M18 INDUCTIVE PROX, UNSHIELDED 16MM SENSING RANGE, NPN, SHORT BODY, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR -M18 INDUCTIVE PROX, UNSHIELDED 16MM SENSING RANGE, NPN, SHORT BODY, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 60488208 - Radwell International
Willingboro, NJ, United States
Proximity Switch
60488208
Proximity Switch 60488208
PROXIMITY SENSOR -M18 INDUCTIVE PROX, UNSHIELDED 16MM SENSING RANGE, NPN, SHORT BODY, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR -M18 INDUCTIVE PROX, UNSHIELDED 16MM SENSING RANGE, NPN, SHORT BODY, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 60488208
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SME-1-S6-C - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -58 to 248 F (-50 to 120 C)
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3741 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Inductive Proximity Sensors - 5000003726-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details