TE Connectivity ANSI Street Lighting Photocells 418220-000

Description
Body Features Lead Length : 152.4 MM  [6 INCH ] Dimensions Product Diameter : 65.02 MM  [2.56 INCH ] Product Height : 83.82 MM  [3.3 INCH ] Wire Size (AWG) : 14 Electrical Characteristics Load Rating (Ballast) (VAMP) : 1800 Operating Voltage Range (VAC) : 120 - 480 Housing Features Housing Material : Thermal-Set Phenolic Base with Protective Cast Aluminum Housing Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : ANSI C136.10, NEMA Mechanical Attachment Mounting Options : Fixed Mount Packaging Features Packaging Method : Box Product Availability Product Availability : Americas, Asia, Australia & New Zealand, Europe, Middle East & Africa Product Type Features Street Lighting Photo Control Technology : Receptacle Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote Datasheet
Description
Body Features Lead Length : 152.4 MM  [6 INCH ] Dimensions Product Diameter : 65.02 MM  [2.56 INCH ] Product Height : 83.82 MM  [3.3 INCH ] Wire Size (AWG) : 14 Electrical Characteristics Load Rating (Ballast) (VAMP) : 1800 Operating Voltage Range (VAC) : 120 - 480 Housing Features Housing Material : Thermal-Set Phenolic Base with Protective Cast Aluminum Housing Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : ANSI C136.10, NEMA Mechanical Attachment Mounting Options : Fixed Mount Packaging Features Packaging Method : Box Product Availability Product Availability : Americas, Asia, Australia & New Zealand, Europe, Middle East & Africa Product Type Features Street Lighting Photo Control Technology : Receptacle Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Street Lighting Photocells - 418220-000 - TE Connectivity
Berwyn, PA, United States
ANSI Street Lighting Photocells
418220-000
ANSI Street Lighting Photocells 418220-000
Body Features Lead Length : 152.4 MM  [6 INCH ] Dimensions Product Diameter : 65.02 MM  [2.56 INCH ] Product Height : 83.82 MM  [3.3 INCH ] Wire Size (AWG) : 14 Electrical Characteristics Load Rating (Ballast) (VAMP) : 1800 Operating Voltage Range (VAC) : 120 - 480 Housing Features Housing Material : Thermal-Set Phenolic Base with Protective Cast Aluminum Housing Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : ANSI C136.10, NEMA Mechanical Attachment Mounting Options : Fixed Mount Packaging Features Packaging Method : Box Product Availability Product Availability : Americas, Asia, Australia & New Zealand, Europe, Middle East & Africa Product Type Features Street Lighting Photo Control Technology : Receptacle Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]

Body Features


  • Lead Length : 152.4 MM  [6 INCH ]

Dimensions


  • Product Diameter : 65.02 MM  [2.56 INCH ]
  • Product Height : 83.82 MM  [3.3 INCH ]
  • Wire Size (AWG) : 14

Electrical Characteristics


  • Load Rating (Ballast) (VAMP) : 1800
  • Operating Voltage Range (VAC) : 120 - 480

Housing Features


  • Housing Material : Thermal-Set Phenolic Base with Protective Cast Aluminum Housing

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : ANSI C136.10, NEMA

Mechanical Attachment


  • Mounting Options : Fixed Mount

Packaging Features


  • Packaging Method : Box

Product Availability


  • Product Availability : Americas, Asia, Australia & New Zealand, Europe, Middle East & Africa

Product Type Features


  • Street Lighting Photo Control Technology : Receptacle

Usage Conditions


  • Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 418220-000
Product Name ANSI Street Lighting Photocells
Operating Temperature -40 to 149 F (-40 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001227-SE - TE Connectivity
Specs
Operation Distance 0.0790 inch (2.01 mm)
Switching Frequency 0.8000 kHz
Switch Type Normally Open
View Details
Inductive Proximity Sensors - 5000001244-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.2500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000003713-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details