Radwell International Reed/Hall-Effect/Magnetic Switch P8S-GRFLX-SUB

Description
SUBSTITUTE FOR PARKER P8S-GRFLX , PNEUMATIC CYLINDER SENSOR, UNIVERSAL SLOT FITTING, PNP, 3M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR PARKER P8S-GRFLX , PNEUMATIC CYLINDER SENSOR, UNIVERSAL SLOT FITTING, PNP, 3M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 154381244 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
154381244
Reed/Hall-Effect/Magnetic Switch 154381244
SUBSTITUTE FOR PARKER P8S-GRFLX , PNEUMATIC CYLINDER SENSOR, UNIVERSAL SLOT FITTING, PNP, 3M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR PARKER P8S-GRFLX , PNEUMATIC CYLINDER SENSOR, UNIVERSAL SLOT FITTING, PNP, 3M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Reed/Hall-Effect/Magnetic Switch -  - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
Reed/Hall-Effect/Magnetic Switch
RADWELL VERIFIED SUBSTITUTE Sensors & Switches P8S-GRFLX-SUB

RADWELL VERIFIED SUBSTITUTE Sensors & Switches P8S-GRFLX-SUB

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 154381244
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
String Potentiometers - 04-0760-0260 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Linear Touchless Sensors - TFD4000 Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.5512 to 1.97 inch (14 to 50 mm)
Output Voltage
View Details