Radwell International LED LAMP/BULB

Description
WILDFIRE LIGHTING Lighting 142-003
Description
WILDFIRE LIGHTING Lighting 142-003

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB -  - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
LED LAMP/BULB
WILDFIRE LIGHTING Lighting 142-003

WILDFIRE LIGHTING Lighting 142-003

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Name LED LAMP/BULB
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 516-ALMD-CM3D-Y1002TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
LED White Lighting - 1416-L128-2780CB3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers