Broadcom Inc. LED Indication - Discrete ALMD-CM3D-Y1002

Description
Green 525nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-ALMD-CM3D-Y1002TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-CM3D-Y1002TR-ND
LED Indication - Discrete 516-ALMD-CM3D-Y1002TR-ND
Green 525nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Green 525nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-ALMD-CM3D-Y1002CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-CM3D-Y1002CT-ND
LED Indication - Discrete 516-ALMD-CM3D-Y1002CT-ND
Green 525nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Green 525nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-ALMD-CM3D-Y1002DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-CM3D-Y1002DKR-ND
LED Indication - Discrete 516-ALMD-CM3D-Y1002DKR-ND
Green 525nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Green 525nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-ALMD-CM3D-Y1002TR-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3A2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 8000 K
View Details
4 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details