Angle seat check valve made of PVC-U with solvent cement spigots, designed for horizontal or vertical installation, with a 65 mm bore diameter, 10 bar pressure rating, and a kv-value of 1700 l/min at Δp=1 bar. The valve uses an FKM seal with a weight of 2.499 kg and has an overall length of 284 mm according to EN 558. Compatible with metric spigots and rated for leakproof performance up to 3 m water column.
With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161303012 |
| Product Name | Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 |
| Valve Type | Check |