The RF603 series comprises laser triangulation sensors for non-contact measurement of position, displacement, dimensions, and material levels. Available with red (660 nm) or blue (405/450 nm) lasers, they comply with IEC/EN 60825-1 laser safety classes 1, 2, 3R, or 3B. Measurement ranges span 2 mm to 1250 mm with base distances from 10 mm to 260 mm. Analog outputs include 4-20 mA and 0-10 V; digital interfaces are RS232, RS485, CAN, CANopen, and Ethernet. Operating temperature is -10°C to +60°C (extended to -30°C to +120°C with heater and cooling). The aluminum housing has IP67 protection, weighs 100 g without cable, and resists 20 g vibration and 30 g shock. Linearity is ±0.05% or ±0.1% of range, with a maximum sampling rate of 9.4 kHz.
The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for measuring levels of liquid and bulk materials.
The series includes six lines of models: RF603 - universal sensors with 2 to 1250 mm operating ranges, RF603HS - high speed sensors, RF600 - large-base and long range sensors, RF605 - compact sensors, RF602 - super compact sensors, RF60i - specialized laser sensors for pavement profile and texture measurement.
| RIFTEK EUROPE Sp. z.o.o. | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | RF603 |
| Product Name | Laser Triangulation Sensor |
| Sensor Technology | Optical Triangulation Position Sensor |
| Body Shape | Rectangular |
| Measurement Range | 0.0787 to 49.21 inch (2 to 1250 mm) |
| Linearity | 0.1000 ±% Full Scale |
| Sampling Frequency | 9.4 kHz |