Allegro MicroSystems Inc. Continuous-Time Switch Unipolar Switch A1101LLHLX-T

Description
Special Purpose Devices
Request a Quote
Description
Special Purpose Devices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A1101LLHLX-T is a continuous-time unipolar Hall-effect switch designed for automotive and industrial motor commutation applications. It features a 3-pin SOT23W surface-mount package, operates from a supply voltage of 3.8 to 24 V, and is qualified to AEC-Q100 with an operating ambient temperature range of -40°C to 150°C. The device includes integrated reverse battery protection, a ±30 V absolute maximum supply voltage rating, and stable operation without an external bypass capacitor. It has a fast power-on time of up to 4 µs, output saturation voltage of up to 400 mV at 20 mA, and output rise and fall times of up to 400 ns under specified load conditions. Reverse battery current is limited to -10 mA at -30 V.

Datasheet Summary
Powered by GS/AI

The A1101LLHLX-T is a continuous-time unipolar Hall-effect switch designed for automotive and industrial motor commutation applications. It features a 3-pin SOT23W surface-mount package, operates from a supply voltage of 3.8 to 24 V, and is qualified to AEC-Q100 with an operating ambient temperature range of -40°C to 150°C. The device includes integrated reverse battery protection, a ±30 V absolute maximum supply voltage rating, and stable operation without an external bypass capacitor. It has a fast power-on time of up to 4 µs, output saturation voltage of up to 400 mV at 20 mA, and output rise and fall times of up to 400 ns under specified load conditions. Reverse battery current is limited to -10 mA at -30 V.

Suppliers

Company
Product
Description
Supplier Links
Continuous-Time Switch Unipolar Switch - A1101LLHLX-T - Allegro MicroSystems Inc.
Manchester, NH, United States
Continuous-Time Switch Unipolar Switch
A1101LLHLX-T
Continuous-Time Switch Unipolar Switch A1101LLHLX-T
Special Purpose Devices

Special Purpose Devices

Supplier's Site Datasheet
 - A1101LLHLX-T - Rochester Electronics
Newburyport, MA, United States
Hall Effect Sensor, 1mT Min, 17.5mT Max, 400mV, BICMOS, Rectangular, 3 Pin, Surface Mount

Hall Effect Sensor, 1mT Min, 17.5mT Max, 400mV, BICMOS, Rectangular, 3 Pin, Surface Mount

Supplier's Site Datasheet

Technical Specifications

  Allegro MicroSystems Inc. Rochester Electronics
Product Category Linear Position Sensors Linear Position Sensors
Product Number A1101LLHLX-T A1101LLHLX-T
Product Name Continuous-Time Switch Unipolar Switch
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Position, Proximity, Speed (Modules) - 620-A17502POKATN-SDFUYJEDKR-ND - DigiKey
Specs
Operating Temperature -40 to 320 F (-40 to 160 C)
View Details
Continuous-Time Switch Unipolar Switch - A1102LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Angle, Linear Position Measuring - 620-A33022LLEATR-600CT-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Angle, Linear Position Measuring - 620-A17802PLEATRDKR-ND - DigiKey
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Operating Temperature -40 to 320 F (-40 to 160 C)
View Details