Radwell International Enclosure 123797183

Description
DISCONTINUED BY MANUFACTURER, SATA REMOVEABLE HARD DRIVE RACK, WITH LCD DISPLAY, 40 MM COOLING FAN. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SATA REMOVEABLE HARD DRIVE RACK, WITH LCD DISPLAY, 40 MM COOLING FAN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 123797183 - Radwell International
Willingboro, NJ, United States
Enclosure
123797183
Enclosure 123797183
DISCONTINUED BY MANUFACTURER, SATA REMOVEABLE HARD DRIVE RACK, WITH LCD DISPLAY, 40 MM COOLING FAN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SATA REMOVEABLE HARD DRIVE RACK, WITH LCD DISPLAY, 40 MM COOLING FAN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 123797183
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0158 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 2.76 inch (70 mm)
Depth 4.13 inch (105 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details