Radwell International Vacuum Pump 102465826

Description
VACUUM PUMP, THROUGH HOLE DIAMETER IS 1/4 INCH, USED TO TRANSPORT OR CONVEY SOLID MATERIALS IN-LINE. FREE 2 YEAR RADWELL WARRANTY
Description
VACUUM PUMP, THROUGH HOLE DIAMETER IS 1/4 INCH, USED TO TRANSPORT OR CONVEY SOLID MATERIALS IN-LINE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Vacuum Pump - 102465826 - Radwell International
Willingboro, NJ, United States
Vacuum Pump
102465826
Vacuum Pump 102465826
VACUUM PUMP, THROUGH HOLE DIAMETER IS 1/4 INCH, USED TO TRANSPORT OR CONVEY SOLID MATERIALS IN-LINE. FREE 2 YEAR RADWELL WARRANTY

VACUUM PUMP, THROUGH HOLE DIAMETER IS 1/4 INCH, USED TO TRANSPORT OR CONVEY SOLID MATERIALS IN-LINE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 102465826
Product Name Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6 Syringe Pump - 102675 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Hydrostatic Test Portable, B-Style, 3600 Psi - 938-9236 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 3600.0 psi (2531 m of Water)
Liquid Flow 2.700 GPM (10.23 L/min)
View Details
81 1/2D3-X1 1P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source Electric Motor
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details