LN-4348Y-8Z is a 1RU top-of-rack switch designed for data center and enterprise campus networks, featuring 48 SFP28 ports at 25 Gbps and 8 QSFP28 ports at 100 Gbps, with a switching capacity of 2 Tbps. It supports cut-through forwarding, jumbo frames, and up to 24 MB of packet buffer memory. The device includes redundant, hot-swappable 650W power supplies, five hot-swappable fans, and a form factor of 440 mm wide, 470 mm deep, and 44 mm high, weighing 9.7 kg. It operates at temperatures from 0°C to 40°C and complies with UL/CSA, cUL, CB, and CCC safety standards. The switch uses a Marvell Falcon ASIC and Intel Broadwell CPU, supports ONIE for zero-touch deployment of SONiC, and includes out-of-band management via RJ45 and USB ports.
LN-4348Y-8Z is a high port density switch with 48 x SFP28 + 8 x QSFP28 ports in a single1RU for data centers and high-end campus networks.LN-4348Y-8Z
| Larch Networks | |
|---|---|
| Product Category | Network Equipment |
| Product Number | LN-4348Y-8Z |
| Product Name | Top-of-Rack Data Center SWITCH |
| Network Equipment | Switch |