Skyworks Solutions, Inc. RF Switches AW002R2-12LF

Description
RF Switch IC General Purpose SPDT 2.5GHz 50Ohm 8-SOIC
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 2.5GHz 50Ohm 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 863-1030-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1030-2-ND
RF Switches 863-1030-2-ND
RF Switch IC General Purpose SPDT 2.5GHz 50Ohm 8-SOIC

RF Switch IC General Purpose SPDT 2.5GHz 50Ohm 8-SOIC

Buy Now Datasheet
RF Switches - AW002R2-12LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
AW002R2-12LF
RF Switches AW002R2-12LF
RF Switch IC General Purpose SPDT 2.5 GHz 50Ohm 8-SOIC

RF Switch IC General Purpose SPDT 2.5 GHz 50Ohm 8-SOIC

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 863-1030-2-ND AW002R2-12LF
Product Name RF Switches RF Switches
Package Type Surface Mount; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.3000 to 2500 MHz 0.3000 to 2500 MHz
Insertion Loss 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1904564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
Absorptive SPDT, Solid State Switch, 100 MHz - 43.5 GHz, 50Ω - USB-1SP2T-A44 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature -10 to 60 C (14 to 140 F)
Frequency Range 100 to 43500 MHz
View Details
2 suppliers