Radiall RF Switches R595443125

Description
RF Switch IC General Purpose SPDT 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R595443125-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet
RF Switches - R595443125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R595443125
RF Switches R595443125
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 2201-R595443125-ND R595443125
Product Name RF Switches RF Switches
Package Type Module
Operating Temperature -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F)
Frequency Range 0.0 to 20000 MHz 0.0 to 20000 MHz
Insertion Loss 0.2000 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5262A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SP4T, Solid State Switch, 0.1 - 18 GHz, 50Ω - TTL-1SP4T-183 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
RF Coaxial Switches - NMS2S-22-2 - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 22000 MHz
Type Single Pole Double Throw; SPDT
View Details
0.6 to 6.0 GHz 4XSPST Shunt MIPI® Antenna Tuning Sky5® Switch - SKY59272-707LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 600 to 6000 MHz
Type Single Pole Single Throw; 4XSPST
View Details
4 suppliers