The NMS2S-22-2 is a manual SPDT coaxial switch designed for RF applications from DC to 22 GHz. It features SMA female connectors, 50 Ω impedance, a maximum VSWR of 1.5, insertion loss of 0.5 dB max, and isolation of 50 dB min. The switch handles 50 W average power and operates via a break-before-make sequence with a rated life of 1 million cycles. Mechanical dimensions are 34 × 22.05 × 13.2 mm excluding connectors, and it is mounted through two 3.2 mm holes. Operating temperature ranges from -25 ℃ to +65 ℃, with non-operating temperatures from -55 ℃ to +85 ℃.
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
| kTB Solutions | |
|---|---|
| Product Category | RF Switches |
| Product Number | NMS2S-22-2 |
| Product Name | RF Coaxial Switches |
| Connector | SMA |